EN
  • EN
  • DE

ADSP-21991BBC

Part No ADSP-21991BBC
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 196CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 112kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 196-BGA, CSPBGA
Supplier Device Package 196-MBGA (15x15)
Base Product Number ADSP-21991
Standard Package 126 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559552-ADSP-21991BBC
Ultra Librarian 3D Model Ultra Librarian ADSP-21991BBC CAD Model

Description

The ADSP-21991BBC is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal processing capabilities. This processor is part of the ADSP-2199x family, known for its exceptional computational power and flexibility, making it an ideal choice for audio processing, industrial control, instrumentation, and telecommunications.

Key Features

  • Core Performance: The ADSP-21991BBC boasts a 160 MHz core performance rate, which allows for high-speed computation of complex algorithms and supports real-time processing demands.
  • Memory Architecture: It includes a large on-chip memory, featuring 48K words of RAM and 8K words of ROM, enabling efficient data management and program execution without the need for external memory components.
  • I/O Capabilities: With its flexible peripheral set, including serial ports, parallel ports, and a host of other I/O options, this DSP provides seamless interfacing with a variety of external devices.
  • Power Efficiency: The ADSP-21991BBC is designed with power efficiency in mind. Its dynamic power-down feature allows for reduced power consumption during idle periods, making it suitable for battery-powered and energy-conscious applications.

Applications

The ADSP-21991BBC's robust architecture and high-speed processing capabilities make it an excellent choice for:

  • Advanced audio processing systems, such as digital mixing consoles and effects processors
  • Industrial automation and control systems, where precise and rapid signal processing is crucial
  • Medical instrumentation, including imaging systems and diagnostic equipment
  • Communication systems, like modems and base station controllers, where reliability and speed are key

Technical Specifications

The technical specifications of the ADSP-21991BBC include a 16-bit fixed-point DSP core, a 40-bit accumulator, and a wide dynamic range, ensuring accurate signal representation and processing. The device also supports a range of development tools from Analog Devices, designed to streamline the design process and reduce time-to-market.

Conclusion

With its combination of performance, memory capacity, and power efficiency, the ADSP-21991BBC from Analog Devices Inc. is a versatile DSP solution that meets the rigorous demands of modern signal processing applications. Its extensive feature set and robust design make it a top choice for engineers and developers seeking a reliable and capable processing unit.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess