EN
  • EN
  • DE

ADSP-21992BST

Part No ADSP-21992BST
Manufacturer Analog Devices Inc.
Catalog Embedded - Microprocessors
Description IC DSP Controller 16 Bit 176LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 160 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.375 V
Mount Surface Mount
Number of Pins 176
Packaging Bulk
RAM Size 128 kB
RoHS Non-Compliant
Win Source Part Number 1043834-ADSP-21992BST
Categories Embedded - Microprocessors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-21992BST CAD Model

Description

The ADSP-21992BST from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that offers an exceptional balance of performance and power efficiency, making it an ideal choice for a wide range of signal processing applications. This high-speed processor is engineered to handle complex algorithms and data-intensive tasks with ease, providing developers with a robust platform for innovation in audio, video, and communication systems.

Key Features:

  • High Clock Speed: The ADSP-21992BST operates at a high clock speed, delivering the computational power needed for real-time signal processing tasks.
  • Advanced Architecture: With its innovative architecture, this DSP supports parallel processing and efficient data handling, ensuring smooth and responsive performance.
  • On-chip Memory: Equipped with ample on-chip memory, the ADSP-21992BST reduces the need for external memory components, simplifying system design and improving data throughput.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including serial ports, timers, and I/O interfaces, allows for versatile connectivity and system integration.
  • Power Efficiency: Designed with power efficiency in mind, this DSP minimizes energy consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Audio and video processing
  • Wireless communication systems
  • Medical imaging equipment
  • Industrial control systems
  • Automotive electronics

The ADSP-21992BST is built to deliver top-notch performance and reliability, backed by the renowned quality of Analog Devices Inc. Whether you're developing advanced audio systems, sophisticated communication technologies, or cutting-edge industrial solutions, this DSP provides the computational capabilities and flexibility to meet the demands of your most challenging projects.

With its blend of performance, efficiency, and integration features, the ADSP-21992BST stands out as a superior choice for engineers and developers seeking a powerful DSP solution to drive their next-generation products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess