EN
  • EN
  • DE

ADSP-BF539BBCZ-4F4

Part No ADSP-BF539BBCZ-4F4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173580-ADSP-BF539BBCZ-4F4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF539BBCZ-4F4 CAD Model

Description

The ADSP-BF539BBCZ-4F4 is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and power efficiency, making them suitable for a wide range of industrial and commercial applications.

At the core of the ADSP-BF539BBCZ-4F4 is a dual-MAC state-of-the-art signal processing engine, which allows it to perform complex mathematical operations with high efficiency. The processor operates at a frequency of 400 MHz, providing a perfect balance between performance and power consumption. This makes it an ideal choice for embedded applications that require intensive computations such as audio and video processing, industrial control, biomedical systems, and automotive electronics.

The device comes in a 160-ball CSPBGA (Chip Scale Package Ball Grid Array) package that is designed for space-constrained applications. Its compact form factor does not compromise on features, as it includes a rich set of peripherals such as UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices in a system.

Additionally, the ADSP-BF539BBCZ-4F4 boasts 148KB of on-chip memory, which is divided between L1 instruction and data memory, as well as L2 SRAM. This on-chip memory is crucial for achieving high-speed data processing without the latency associated with external memory accesses. Furthermore, the device supports external memory interfaces, allowing for expansion when larger memory capacities are needed.

Developers can take advantage of the integrated DMA controller, which reduces CPU overhead by handling data transfers between peripherals and memory autonomously. The processor also includes a real-time clock, watchdog timer, and a PLL (Phase-Locked Loop) for clock generation, all of which contribute to the robustness and reliability of the system.

The ADSP-BF539BBCZ-4F4 is supported by Analog Devices' CrossCore Embedded Studio (CCES) software development environment, which provides tools for both hardware and software development. This DSP is an excellent choice for designers looking for a mix of performance, power efficiency, and integration to power the next generation of embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 596 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess