EN
  • EN
  • DE

ADSP-BF561SKBCZ-6A

Part No ADSP-BF561SKBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 256-BGA, CSPBGA
Manufacturer Package 256-CSPBGA (17x17)
Win Source Part Number 1142281-ADSP-BF561SKBCZ-6A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF561
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBCZ-6A CAD Model

Description

Product Overview: ADSP-BF561SKBCZ-6A

The ADSP-BF561SKBCZ-6A is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. Designed with advanced technological features, this product is part of the Blackfin family of processors that are known for their exceptional signal processing capabilities and power efficiency. The dual-core architecture of the ADSP-BF561SKBCZ-6A makes it an ideal choice for multitasking applications where simultaneous processing of multiple data streams is required.

Key Features:

      
  • Dual-Core Processor: It consists of two independent and programmable 32-bit/64-bit cores, allowing for efficient parallel processing.
  •   
  • High Clock Speed: The processor operates at a frequency of 600 MHz, providing a high-speed performance for compute-intensive applications.
  •   
  • Large On-Chip Memory: It comes with a substantial on-chip memory that includes L1 and L2 SRAM, which is essential for real-time signal processing tasks.
  •   
  • External Memory Interface: The device supports a variety of external memory options, including SDRAM, flash memory, and other storage devices.
  •   
  • Peripheral Set: The processor is equipped with a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which facilitate easy integration with other components and systems.
  •   
  • Power Management: It features dynamic power management options to optimize power consumption according to the processing load.

Applications:

The ADSP-BF561SKBCZ-6A is versatile and can be used in a wide array of applications. It is particularly well-suited for:

      
  • Industrial Control Systems
  •   
  • Automotive Infotainment and Telematics
  •   
  • Image and Video Processing
  •   
  • Medical Imaging Devices
  •   
  • Audio and Voice Processing
  •   
  • Wireless Communication Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-BF561SKBCZ-6A is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliable operation even in harsh environments. Additionally, the processor is RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the ADSP-BF561SKBCZ-6A from Analog Devices Inc. is a powerful and reliable DSP solution that offers a combination of performance, efficiency, and versatility, making it a top choice for designers and engineers in the field of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess