EN
  • EN
  • DE

ADSP-SC572BBCZ-4

Part No ADSP-SC572BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM, 1X SHARC, DDR, BGA PKG /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz, 450MHz
Non-Volatile Memory External
On-Chip RAM 1.640MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-SC572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-SC572BBCZ-4
Standard Package 1
Win Source Part Number 1001739-ADSP-SC572BBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-SC572BBCZ-4 CAD Model

Description

The ADSP-SC572BBCZ-4 is a high-performance, power-efficient, real-time signal processing solution from Analog Devices Inc. Designed to cater to the demanding needs of modern embedded applications, this processor is part of the ADSP-SC57x series, which is renowned for its exceptional core performance and multimedia capabilities.

Key Features

  • Dual-Core Processor: The ADSP-SC572BBCZ-4 is equipped with two SHARC+ cores, each running at a maximum frequency of 400MHz, enabling parallel processing and efficient handling of complex algorithms.
  • Integrated DDR Memory Controller: With an integrated DDR2/DDR3L memory controller, this processor allows for high-speed data transfer and ample storage for data-intensive operations.
  • High-Definition Audio Interface: Featuring a high-definition audio interface, it provides superior sound quality, making it ideal for professional audio and home theater systems.
  • Multiple Peripherals and Interfaces: The device comes with a variety of peripherals, including Ethernet, USB, SPI, UART, and CAN, facilitating easy connectivity and communication with other devices.
  • Low Power Consumption: The ADSP-SC572BBCZ-4 is designed for energy efficiency, which makes it suitable for portable and battery-powered applications where power conservation is critical.

Applications

The versatility of the ADSP-SC572BBCZ-4 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced audio processing
  • Industrial control systems
  • Automotive audio and infotainment
  • Medical instrumentation
  • Instrumentation and measurement devices

Technical Specifications

Parameter Value
Core Architecture SHARC+
Frequency 400 MHz
Operating Temperature -40°C to +85°C
Package / Case 289-Ball CSPBGA

In summary, the ADSP-SC572BBCZ-4 from Analog Devices Inc. stands out as a robust digital signal processor with a rich set of features, making it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess