EN
  • EN
  • DE
  • IT

ADSST-2185KST-133

Part No ADSST-2185KST-133
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DSP Floating-Point 32bit 133MHz 33MIPS 100-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173602-ADSST-2185KST-133
Popularity Low
Supply and Demand Status Limited
Family Name ADSST-2185KST-133
Introduction Date November 08, 2002
ECCN 3A991.a.2
Country of Origin China, Philippines, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSST-2185KST-133 CAD Model

Description

Analog Devices Inc. presents the ADSST-2185KST-133, a premier signal processing solution designed for high-performance applications that demand precision, efficiency, and reliability. This product is a testament to Analog Devices' commitment to providing state-of-the-art technology for a wide array of electronic systems.

Key Features

  • High-Speed Signal Processing: The ADSST-2185KST-133 is engineered to handle complex algorithms at high speeds, making it suitable for real-time data processing tasks.
  • Advanced Architecture: It boasts a sophisticated architecture that enhances its computational capabilities, ensuring seamless performance even in the most demanding scenarios.
  • Durability: Analog Devices' products are known for their durability, and the ADSST-2185KST-133 is no exception. It is built to last and withstand the rigors of continuous operation.
  • Energy Efficiency: Despite its powerful performance, this product is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.

Applications

The ADSST-2185KST-133 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Advanced Audio Processing
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Telecommunications Infrastructure
  • Aerospace and Defense Electronics

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage Typical 5V Package / Case LQFP-144 Clock Frequency 133 MHz Data Bus Width 16-bit / 32-bit

Ordering Information

To acquire the ADSST-2185KST-133 for your next project, contact Analog Devices Inc. or an authorized distributor. Ensure to reference the precise product code to guarantee the receipt of the correct item.

You May Also Be Interested in

Advanced Power Electronics Corp.
Low On-Resistance, Simple Drive Requirement
Lowest to $0.1811
Advanced Power Electronics Corp.
Lowest to $1.0517
Diodes Incorporated
CURRENT MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC T/R
Lowest to $0.3067
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Power Electronics Corp.
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE / Trans MOSFET N-CH 30V 10A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference T/R
Lowest to $0.1631
Advanced Power Electronics Corp.
Need more? Email Us
Advanced Power Electronics Corp.
N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.3506

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0049 $66.0539
27+ $4.9273 $133.0371
41+ $4.7734 $195.7094
57+ $4.6194 $263.3058
73+ $4.4656 $325.9888
97+ $4.0037 $388.3589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess