EN
  • EN
  • DE
  • IT

ADUCM320BBCZ

Part No ADUCM320BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 8 x 2)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x14b; D/A 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860532-ADUCM320BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM320BBCZ CAD Model

Description

Analog Devices ADUCM320BBCZ Microcontroller

The ADUCM320BBCZ is a highly integrated, low power microcontroller system designed by Analog Devices Inc. for precision sensing and control applications. It is part of the ADuCM320 series, which is renowned for its robust performance in challenging environments. This microcontroller is an optimal solution for industrial, automotive, and healthcare applications where precision data acquisition and efficient processing are crucial.

At the heart of the ADUCM320BBCZ is a 32-bit ARM Cortex-M3 processor that delivers exceptional processing power while maintaining energy efficiency. The processor is supported by 128 kB of flash memory and 32 kB of SRAM, providing ample space for complex application code and data storage. The device operates at a frequency of up to 16 MHz, offering a balanced performance for time-critical tasks.

One of the standout features of the ADUCM320BBCZ is its advanced analog functionality. It includes a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-resolution measurements, making it ideal for precision sensor interfacing. The ADC is supported by a flexible input multiplexer, an integrated programmable gain amplifier, and a low-noise, low-drift voltage reference, which collectively enhance the accuracy and reliability of analog signal processing.

In terms of connectivity, this microcontroller provides a range of interfaces, including I2C, SPI, UART, and USB, enabling easy communication with other devices and peripherals. The ADUCM320BBCZ also features multiple general-purpose I/O pins, which can be configured for various control and input functions.

For safety-critical applications, the ADUCM320BBCZ is equipped with a range of diagnostic features. These include a hardware error correction code (ECC) on flash memory, a parity error detection on SRAM, and a watchdog timer to ensure system integrity and reliability. Additionally, the device is designed to operate in a wide temperature range, making it suitable for harsh environmental conditions.

Overall, the Analog Devices ADUCM320BBCZ microcontroller is a powerful and versatile solution that combines high-precision analog capabilities with robust digital features. It is available in a compact 120-ball chip-scale package (CSP_BGA), ensuring a small footprint for space-constrained applications. With its comprehensive set of features, the ADUCM320BBCZ is an excellent choice for engineers looking to develop sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3139 $56.6278
5+ $23.2319 $116.1595
7+ $22.5059 $157.5413
10+ $21.7799 $217.7990
12+ $21.0539 $252.6468
16+ $18.8759 $302.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess