EN
  • EN
  • DE

ADUCOSCZ100-REEL7

Part No ADUCOSCZ100-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173672-ADUCOSCZ100-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUCOSCZ100-REEL7 CAD Model

Description

Analog Devices ADUCOSCZ100-REEL7 Precision Analog Microcontroller

The ADUCOSCZ100-REEL7 is a high-performance precision analog microcontroller designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product seamlessly integrates a range of features including a multichannel analog-to-digital converter (ADC), digital-to-analog converter (DAC), and a microcontroller unit (MCU) on a single chip, offering a compact and efficient solution for a variety of complex applications.

Key Features:

  • High-Resolution ADC: The device boasts a 24-bit sigma-delta ADC with multiple channels, providing precise data acquisition and measurement capabilities.
  • Embedded MCU: Equipped with an 8052 microcontroller core, the ADUCOSCZ100-REEL7 offers robust processing power for handling intricate algorithms and control tasks.
  • On-Chip Memory: It includes on-chip data RAM and Flash/EE memory, facilitating efficient data storage and code execution without the need for external memory components.
  • DAC Integration: The inclusion of a 12-bit DAC allows for accurate analog output, suitable for driving control loops and interfacing with other analog devices.
  • Temperature Sensor: An on-board temperature sensor ensures precise thermal monitoring, which is critical in temperature-sensitive applications.
  • Power Management: The product features power-saving modes, making it ideal for battery-powered or energy-conscious designs.
  • Communication Interfaces: Multiple communication interfaces such as I²C, SPI, and UART are available, ensuring versatile connectivity options.

Applications:

The ADUCOSCZ100-REEL7 is designed to cater to a wide range of applications. It is particularly well-suited for industrial and instrumentation applications, such as:

  • Process control systems
  • Smart sensing systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices requiring precise measurements

With its combination of precision analog and digital functionalities, the ADUCOSCZ100-REEL7 from Analog Devices Inc. stands out as a versatile component for designers looking to enhance system performance while reducing overall footprint. Its reliability and integration make it a valuable asset in the development of sophisticated electronic systems.

You May Also Be Interested in

Zilog
Lowest to $81.8144
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ATI
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Amd
Lowest to $12.2349
ATI
Lowest to $2.4359
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess