EN
  • EN
  • DE

ADUM110N0BRZ-RL7

Part No ADUM110N0BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , -2735-ADUM110N0BRZ-RL7TR-ND, ADUM110N0BRZ-RL7-ND, 505-ADUM110N0BRZ-RL7DKR, -2735-ADUM110N0BRZ-RL7DKR, -2735-ADUM110N0BRZ-RL7CT, -2735-ADUM110N0BRZ-RL7TR, 505-ADUM110N0BRZ-RL7CT, 505-ADUM110N0BRZ-RL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911056-ADUM110N0BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM110N0BRZ-RL7 CAD Model

Description

Product Overview: ADUM110N0BRZ-RL7

The ADUM110N0BRZ-RL7 is a cutting-edge component from Analog Devices Inc., renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular part is a member of the company's robust portfolio of digital isolators, designed to offer superior electrical isolation in a wide range of applications. The ADUM110N0BRZ-RL7 utilizes Analog Devices' innovative iCoupler® technology to facilitate signal transfer across an isolation barrier, ensuring system safety and signal integrity.

With its compact surface-mount package, the ADUM110N0BRZ-RL7 is optimized for space-constrained applications, providing a reliable solution without the need for bulky optocouplers or other traditional isolation methods. This device is particularly well-suited for industrial and commercial environments where electromagnetic interference (EMI) and high voltages are common challenges.

Key Features and Benefits

  • Integrated Isolation: The ADUM110N0BRZ-RL7 offers up to 2500 V RMS isolation for 1 minute, ensuring protection against high voltage transients and enhancing system reliability.
  • High Data Rates: It supports data rates up to 10 Mbps, making it ideal for applications requiring fast and accurate data transmission across the isolation barrier.
  • Low Power Consumption: The device is designed for energy efficiency, with low power operation that helps to minimize heat generation and power usage in the system.
  • Robust Operation: It is rated for an extended industrial temperature range from -40°C to +125°C, ensuring stable performance in harsh environmental conditions.
  • Regulatory Compliance: The ADUM110N0BRZ-RL7 meets stringent regulatory standards, including UL, CSA, and VDE certifications, providing assurance of its safety and quality.

The ADUM110N0BRZ-RL7 is supplied in a RoHS-compliant, 8-lead SOIC package, with the "RL7" suffix indicating the tape and reel packaging option that facilitates automated assembly processes. This product is a testament to Analog Devices' commitment to providing advanced isolation solutions that enhance the efficiency, safety, and performance of electronic systems.

Whether it's for industrial automation, medical equipment, or any application requiring reliable isolation with high-speed data transfer, the ADUM110N0BRZ-RL7 from Analog Devices Inc. represents a top-tier choice for designers and engineers looking to incorporate isolation with confidence.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9456 $50.0752
42+ $2.4169 $101.5098
65+ $2.3414 $152.1910
89+ $2.2659 $201.6651
115+ $2.1904 $251.8960
153+ $1.9638 $300.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess