EN
  • EN
  • DE

ADUM121N1WBRZ-RL7

Part No ADUM121N1WBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3.0 kV rms, Dual-Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 13ns, 13ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM121
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142452-ADUM121N1WBRZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM121N1WBRZ-RL7 CAD Model

Description

Product Overview: ADUM121N1WBRZ-RL7 from Analog Devices Inc.

The ADUM121N1WBRZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed to ensure precise and reliable isolation in electronic systems, this component is essential in applications that require the separation of different circuit sections to protect against noise, ground loops, and surges.

Key Features

  • Isolation Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM121N1WBRZ-RL7 offers robust galvanic isolation between input and output functions. This technology uses magnetic coupling to transfer digital signals across an isolation barrier, ensuring signal integrity and isolating potentials between the two sides.
  • Data Rate: This digital isolator is capable of supporting data rates up to 1 Mbps, making it suitable for a wide range of applications that require fast data transfer while maintaining isolation.
  • Channels: The device features a single channel in a forward direction, providing a compact solution for systems that require one-way isolation of digital signals.
  • Supply Voltage: It operates within a supply voltage range of 3.0 V to 5.5 V, which allows for flexibility in various system designs and compatibility with both 3.3 V and 5 V logic levels.
  • Package: The ADUM121N1WBRZ-RL7 is available in a small, surface-mount 8-SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ADUM121N1WBRZ-RL7 is well-suited for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Communication systems and data buses

With its robust isolation capabilities and high data rate performance, the ADUM121N1WBRZ-RL7 from Analog Devices Inc. is an ideal choice for engineers looking to enhance system safety and integrity. Its reliability and versatility make it a valuable component in any application where isolation is a critical requirement.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3814 $50.7210
37+ $2.7745 $102.6565
56+ $2.6878 $150.5168
77+ $2.6011 $200.2847
100+ $2.5144 $251.4400
134+ $2.2543 $302.0762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess