EN
  • EN
  • DE

ADUM1281BRZ-RL7

Part No ADUM1281BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3 kV RMS Dual Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1281
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142466-ADUM1281BRZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1281BRZ-RL7 CAD Model

Description

ADUM1281BRZ-RL7 by Analog Devices Inc.

The ADUM1281BRZ-RL7 is a cutting-edge digital isolator product from Analog Devices Inc., designed to offer superior performance in electrical isolation for a wide range of applications. This component is part of the ADuM1281 series, which utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, robust isolation between input and output sides.

Featuring two independent isolation channels, the ADUM1281BRZ-RL7 supports data rates up to 1 Mbps, making it an ideal solution for digital signal isolation in industrial, medical, and consumer applications. Each channel is capable of transmitting data in either direction, providing flexibility and ease of use for bidirectional communication.

The device comes in a compact SOIC-8 package, which is not only space-efficient but also ensures a reduced footprint on printed circuit boards (PCBs). The RoHS-compliant and lead-free design of the ADUM1281BRZ-RL7 aligns with environmental standards, making it a responsible choice for eco-friendly electronic designs.

Key features of the ADUM1281BRZ-RL7 include:

  • High data rate of up to 1 Mbps
  • Two independent isolation channels
  • iCoupler® technology for high-performance isolation
  • SOIC-8 package for minimal PCB space usage
  • Wide supply voltage range of 3.0 V to 5.5 V
  • High temperature operation range from -40°C to +125°C
  • RoHS-compliant and lead-free for environmental sustainability

This digital isolator is particularly useful in scenarios where electrical noise immunity is crucial, such as in industrial field buses, sensor interfaces, and data acquisition systems. The ADUM1281BRZ-RL7 ensures that sensitive digital circuits are protected from high voltages and transients, thus enhancing system reliability and safety.

Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs), the ADUM1281BRZ-RL7 represents the pinnacle of isolation technology, designed to meet the stringent requirements of advanced electronic systems.

In conclusion, the ADUM1281BRZ-RL7 is a top-tier choice for design engineers looking for a reliable and efficient solution to mitigate the challenges posed by electrical isolation in their digital interfaces. Its superior isolation capabilities, coupled with its high-speed performance and compact size, make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
FUNCTIONAL ISOLATIONDUAL-CHANNEL
Lowest to $1.4553
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8454 $53.2994
26+ $3.9757 $103.3682
39+ $3.8515 $150.2085
54+ $3.7273 $201.2742
70+ $3.6030 $252.2100
93+ $3.2303 $300.4179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,715 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess