EN
  • EN
  • DE
  • IT

ADUM1301ARW

Part No ADUM1301ARW
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1301
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142478-ADUM1301ARW
Manufacturer Homepage www.analog.com
Family Name ADuM1301
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1301ARW CAD Model

Description

ADUM1301ARW Triple-Channel Digital Isolators from Analog Devices Inc.

The ADUM1301ARW is a high-performance, triple-channel digital isolator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Offering a robust combination of data isolation, signal integrity, and ease of use, this component is an essential building block in a wide range of industrial and communication applications where isolation is a critical requirement.

Key Features:

  • Triple-Channel Isolation: The ADUM1301ARW features three independent isolation channels, with two channels transferring data in one direction and one channel in the opposite direction. This configuration provides flexibility in designing bidirectional communication systems.
  • High Data Rates: With support for data rates up to 10 Mbps, the device can easily accommodate high-speed digital interfaces, ensuring seamless data transfer without compromising on performance.
  • Robust Isolation: The digital isolator offers up to 2.5 kV RMS of isolation for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM1301ARW achieves magnetic and capacitive isolation, delivering the advantages of optocouplers without their inherent limitations.
  • Wide Operating Temperature Range: Suited for harsh environments, it operates over a temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.
  • Compact SOIC Package: The device comes in a 16-lead standard small outline integrated circuit (SOIC) package, making it a space-saving solution for PCB designs.

Applications:

The ADUM1301ARW is an ideal choice for a variety of applications that demand reliable isolation, such as:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring

With its high-speed operation, robust electrical isolation, and compact footprint, the ADUM1301ARW from Analog Devices Inc. offers a superior solution for designers looking to enhance system integrity and safety in their digital isolation applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess