EN
  • EN
  • DE

ADUM1301WSRWZ

Part No ADUM1301WSRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1301
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142480-ADUM1301WSRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1301WSRWZ CAD Model

Description

ADUM1301WSRWZ Digital Isolator by Analog Devices Inc.

The ADUM1301WSRWZ is a high-performance, three-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide signal isolation between sensitive electronic equipment and noisy environments, making it an ideal solution for a variety of applications including industrial automation, medical devices, and power supply systems.

Key Features:

  • Three Independent Isolation Channels: The device features three forward-direction channels, allowing for the isolation of three separate digital signals within a single compact package.
  • High Data Rates: Capable of supporting data rates up to 1 Mbps, the ADUM1301WSRWZ ensures swift and efficient data communication for critical applications.
  • Superior Isolation: With an isolation voltage rating of 2500 Vrms, this digital isolator offers excellent protection against high voltage transients and maintains signal integrity.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM1301WSRWZ provides magnetic and capacitive isolation with the advantages of low power consumption and stable operation over a wide temperature range.
  • Wide Temperature Range: The device is designed to operate reliably across an extended temperature range from -40°C to +125°C, accommodating the demands of harsh industrial environments.
  • Compact SOIC-Wide Package: Housed in a 16-lead SOIC-Wide package, the ADUM1301WSRWZ saves valuable board space while ensuring easy integration into various electronic systems.
  • RoHS Compliant: This digital isolator is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications:

The ADUM1301WSRWZ from Analog Devices Inc. is versatile enough to be used in a broad range of applications where signal integrity and isolation are of paramount importance. It is particularly well-suited for:

  • Industrial control systems
  • Medical equipment with stringent safety requirements
  • Power supply management and monitoring
  • Ground loop elimination
  • Data communication systems

With its combination of high-speed performance, robust isolation capabilities, and compact design, the ADUM1301WSRWZ stands out as a superior choice for designers looking to enhance system reliability and protect sensitive circuits from harmful electrical interference.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6643 $50.9787
22+ $4.6476 $102.2472
34+ $4.5024 $153.0816
46+ $4.3571 $200.4266
60+ $4.2119 $252.7140
80+ $3.7762 $302.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,336 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess