EN
  • EN
  • DE
  • IT

ADUM1310ARWZ

Part No ADUM1310ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009480-ADUM1310ARWZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1310ARWZ CAD Model

Description

ADUM1310ARWZ: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1310ARWZ is a high-performance, three-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of ADI's iCoupler® family, which employs innovative chip-scale transformer technology to achieve reliable digital signal isolation with superior performance characteristics.

The ADUM1310ARWZ offers three independent isolation channels in a wide body 16-lead SOIC package, providing a compact solution for a variety of applications that require high data integrity and isolation safety. It operates with a supply voltage ranging from 2.7 V to 5.5 V, making it versatile for both low-power and standard digital applications.

One of the key features of the ADUM1310ARWZ is its high data rate capability, supporting up to 10 Mbps for the transfer of digital signals. This high-speed operation is essential for applications in industrial automation, data acquisition systems, and communication interfaces where fast and accurate data transfer is crucial.

The device implements Analog Devices' proprietary iCoupler technology to provide robust galvanic isolation between the input and output sides, which is certified to provide up to 2500 Vrms for 1 minute per UL 1577. This isolation helps protect sensitive electronic components from high voltage transients, as well as breaks ground loops, reducing noise and enhancing system reliability.

Moreover, the ADUM1310ARWZ is characterized by its low power consumption, making it an energy-efficient choice for power-sensitive designs. It also offers a default high output and three-state outputs, which can be beneficial in preventing data corruption during power-up or power-down sequences.

For designers and engineers looking for an isolation solution that does not compromise on performance or safety, the ADUM1310ARWZ by Analog Devices Inc. is an excellent choice. Its robust design, high-speed data transfer capability, and energy efficiency make it suitable for a wide range of applications in industrial, medical, and consumer electronics.

With its industry-leading features and proven reliability, the ADUM1310ARWZ continues to be a preferred choice for digital isolation needs, providing both protection and performance in a compact, easy-to-integrate package.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.0767 $58.1476
60+ $1.9427 $116.5620
93+ $1.8757 $174.4401
133+ $1.7417 $231.6461
173+ $1.6748 $289.7404
216+ $1.6078 $347.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,322 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess