The ADUM1400ARW is a robust digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide effective isolation between circuits, ensuring signal integrity and protecting sensitive equipment from high voltages and transient electrical noise.
Key Features
- Quad-Channel Isolation: The ADUM1400ARW features four independent isolation channels, making it versatile for a variety of applications that require multiple data streams to be isolated simultaneously.
- iCoupler® Technology: Incorporating Analog Devices' proprietary iCoupler® technology, the device offers magnetic isolation with the advantages of low power consumption and stable operation over a wide temperature range.
- High Data Rates: It supports data rates up to 10 Mbps, facilitating high-speed communication for industrial systems and data acquisition applications.
- Wide Supply Voltage Range: The device operates with a supply voltage range from 2.7 V to 5.5 V, making it suitable for both low-voltage and standard logic-level applications.
- High-Temperature Operation: The ADUM1400ARW is designed to perform reliably in extreme temperatures, with an operational range from -40°C to +125°C.
- Safety and Regulatory Approvals: It meets stringent safety standards, including UL, CSA, and VDE certifications, ensuring compliance with global industry regulations.
Applications
The ADUM1400ARW is ideal for a range of applications that require reliable isolation to safeguard electronics. These include:
- Industrial automation and control systems
- Medical equipment with stringent isolation requirements
- Power supply management
- Data communication systems
- Isolated sensor interfaces
Product Specifications
Parameter
Value
Channels
4
Data Rate
10 Mbps
Supply Voltage
2.7 V to 5.5 V
Operating Temperature
-40°C to +125°C
Isolation Voltage
2500 Vrms
Package
16-SOIC
With its combination of performance, reliability, and safety, the Analog Devices Inc. ADUM1400ARW digital isolator is a superior choice for professionals seeking to enhance their system designs with high-quality isolation solutions.