EN
  • EN
  • DE
  • IT

ADUM1250ARZ

Part No ADUM1250ARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Max) 145ns, 85ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 088493-ADUM1250ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Communications & Networking, Consumer Electronics, Industrial
Family Name ADuM1250
Introduction Date June 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1250ARZ CAD Model

Description

ADUM1250ARZ: Hot Swappable, Dual I²C Isolators from Analog Devices Inc.

The ADUM1250ARZ is a robust, high-performance I²C-compatible digital isolator designed and manufactured by Analog Devices Inc. This component is a part of the ADuM1250 series, which are known for their ability to enable I²C communication in environments where electrical isolation is necessary due to noise concerns or potential ground differences. The ADUM1250ARZ is particularly well-suited for applications requiring isolation in industrial, automotive, and medical systems.

Key Features

  • Hot Swappable: The ADUM1250ARZ supports hot swapping, making it possible to insert or remove the device without needing to power down the system. This feature is essential for systems that require maintenance or upgrades without interrupting operations.
  • Dual Bidirectional Channels: It has two bidirectional channels that support a complete isolated I²C interface. This ensures seamless communication between devices on either side of the isolator.
  • High-Speed Operation: The device can operate at high speeds, making it suitable for fast I²C applications, and is capable of supporting Standard-mode, Fast-mode, and Fast-mode Plus I²C protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the ADUM1250ARZ consumes low power, which is critical for energy-sensitive applications.
  • High Isolation Voltage: It offers an isolation voltage of 2500 Vrms for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.

Applications

The ADUM1250ARZ is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Networks
  • Medical Equipment
  • Power Supplies
  • Isolated Sensor Interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM1250ARZ is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and advanced features, the ADUM1250ARZ is an excellent choice for designers looking to incorporate I²C isolation in their systems.

The ADUM1250ARZ comes in a compact, surface-mountable SOIC package, making it easy to integrate into a variety of circuit board layouts. Whether you're working on a new design or updating an existing system, the ADUM1250ARZ offers a reliable and efficient solution for your I²C isolation needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,950 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess