EN
  • EN
  • DE

ADUM140E1BRWZ-RL

Part No ADUM140E1BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM140E1BRWZ-RLDKR, ADUM140E1BRWZ-RLTR, ADUM140E1BRWZ-RLCT, ADUM140E1BRWZ-RL-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911065-ADUM140E1BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM140E1BRWZ-RL CAD Model

Description

ADUM140E1BRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM140E1BRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation capabilities for a multitude of electronic applications. This component is part of the ADuM140 series, which is renowned for providing reliable signal isolation with low power consumption and high data integrity.

With its iCoupler® technology, the ADUM140E1BRWZ-RL ensures that digital signals are transferred across the isolation barrier with high noise immunity. This technology uses magnetic coupling with a silicon dioxide (SiO2) insulator to achieve isolation ratings of up to 2.5 kV RMS for 1 minute. The device is capable of operating with a wide supply voltage range from 2.25V to 5.5V, making it versatile for various power environments.

This particular model comes in a 16-lead SOIC wide body package, which is RoHS compliant and suitable for surface mount technology (SMT). The package is optimized for working in environments where space is at a premium, while still delivering excellent thermal performance and isolation capabilities.

The ADUM140E1BRWZ-RL features four independent isolation channels, with a data rate of up to 1 Mbps. This makes the device ideal for isolating SPI, I2C, or other serial interfaces where multiple channels of data need to be isolated simultaneously. Additionally, the low propagation delay and high data integrity make it perfect for applications requiring fast and accurate data transfer across the isolation barrier.

Applications for the ADUM140E1BRWZ-RL are diverse and span across industries such as industrial automation, medical equipment, and power supply systems. Its robust design ensures that the device can withstand harsh industrial environments, while providing the necessary isolation to protect sensitive circuits and ensure user safety.

Overall, the ADUM140E1BRWZ-RL from Analog Devices Inc. represents a blend of performance, reliability, and innovation. It is an ideal choice for designers looking to enhance the safety and integrity of their digital communication systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2780 $52.4480
38+ $2.6896 $102.2048
58+ $2.6056 $151.1248
80+ $2.5215 $201.7200
103+ $2.4375 $251.0625
138+ $2.1853 $301.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,170 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess