EN
  • EN
  • DE
  • IT

ADUM1411BRWZ

Part No ADUM1411BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 10Mbps 16-Pin SOIC W Tube / DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009495-ADUM1411BRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADuM1411
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1411BRWZ CAD Model

Description

Analog Devices Inc. ADUM1411BRWZ Digital Isolator

The ADUM1411BRWZ is a premium-grade digital isolator manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is designed to offer robust signal isolation for various applications, including industrial, medical, and consumer electronics, where signal integrity and isolation are critical for safety and performance.

This digital isolator comes in a 16-lead SOIC wide body package, ensuring a compact footprint while providing reliable electrical isolation. The ADUM1411BRWZ utilizes Analog Devices' proprietary iCoupler technology, which employs magnetic coupling to achieve isolation between the input and output signals. This technology allows the ADUM1411BRWZ to provide isolation ratings of up to 2.5 kV RMS, making it an excellent choice for protecting sensitive circuits from high-voltage transients and common-mode noise.

With four independent isolation channels, each capable of data rates up to 90 Mbps, the ADUM1411BRWZ is versatile and can handle a variety of digital signals. The device supports a wide supply voltage range from 2.7 V to 5.5 V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard digital circuits.

One of the key benefits of the ADUM1411BRWZ is its low power consumption, which is a critical factor in power-sensitive applications. Additionally, the device features low pulse width distortion and high timing accuracy, ensuring reliable data transmission without degradation of the signal quality. This makes it an ideal solution for applications requiring high-speed digital isolation, such as SPI or I2C interfaces, ADC/DAC data isolation, and isolated sensor interfaces.

For designers concerned with safety, the ADUM1411BRWZ is certified by recognized international safety standards, including UL, CSA, and VDE, providing assurance of its reliability and safety in end products. Its robust operational temperature range from -40°C to +125°C ensures stable performance across various environmental conditions.

In conclusion, the ADUM1411BRWZ from Analog Devices Inc. is a high-performance, reliable, and safe digital isolator that is well-suited for a wide range of applications requiring high-speed data transfer and stringent isolation requirements. Its compact design, coupled with state-of-the-art isolation technology, makes it a smart choice for designers looking to enhance their systems' safety and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4986 $52.4790
35+ $2.8706 $100.4710
54+ $2.7809 $150.1686
75+ $2.6912 $201.8400
97+ $2.6015 $252.3455
129+ $2.3324 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,688 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess