EN
  • EN
  • DE
  • IT

ADUM1400CRWZ

Part No ADUM1400CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W Tube / DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 087393-ADUM1400CRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1400
Introduction Date May 13, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1400CRWZ CAD Model

Description

ADUM1400CRWZ Digital Isolator from Analog Devices Inc.

The ADUM1400CRWZ is a state-of-the-art, quad-channel digital isolator designed and manufactured by Analog Devices Inc. This robust component utilizes iCoupler® technology to achieve high-speed, bidirectional signal isolation. With a focus on enhancing the safety and performance of electronic systems, the ADUM1400CRWZ is an ideal solution for a wide range of applications, including industrial automation, medical equipment, and power supply control systems.

Key Features:

  • High Data Rate: The device supports data rates up to 10 Mbps, providing fast communication for applications that require high-speed data transfer.
  • Quad-Channel Isolation: Four independent isolation channels are available, each capable of transmitting data in either direction, offering flexibility in complex system designs.
  • Robust Isolation: The isolator provides up to 2500 Vrms (1 minute rating) isolation voltage, ensuring reliable operation in environments with high electrical noise or potential differences.
  • Low Power Consumption: With its efficient design, the ADUM1400CRWZ minimizes power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The device operates over a broad temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.
  • Compact Package: Housed in a 16-lead SOIC wide-body package, the ADUM1400CRWZ saves valuable board space without compromising functionality.

Applications:

  • Industrial Automation Systems
  • Medical Equipment
  • Data Acquisition Systems
  • Power Supply and Management Systems
  • Isolated SPI Interface
  • Isolated RS-232/RS-422/RS-485 Interfaces

The ADUM1400CRWZ leverages Analog Devices' proprietary iCoupler technology to provide reliable signal isolation, which reduces the risk of data corruption and enhances system safety. Its compact size, coupled with its high isolation capability, makes this digital isolator an excellent choice for engineers looking for a reliable solution to maintain signal integrity and electrical isolation in challenging environments.

With its combination of high-speed data transfer, low power consumption, and robust isolation capabilities, the ADUM1400CRWZ is a versatile component that meets the stringent requirements of modern electronic systems. Whether it's used in safety-critical medical devices or in the harsh conditions of industrial settings, this digital isolator from Analog Devices Inc. stands out as a top-tier choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3573 $56.7865
11+ $9.3188 $102.5068
17+ $9.0276 $153.4692
23+ $8.7364 $200.9372
30+ $8.4452 $253.3560
40+ $7.5715 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,283 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess