EN
  • EN
  • DE

ADUM141E0WBRQZ-RL7

Part No ADUM141E0WBRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC, AUTO ROBUST QUAD ISO, 3:1 CH / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352893-ADUM141E0WBRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM141E0WBRQZ-RL7 CAD Model

Description

The ADUM141E0WBRQZ-RL7 is a cutting-edge quad-channel digital isolator, meticulously engineered by Analog Devices Inc. to provide superior isolation capabilities for a variety of electronic applications. This high-performance component is specifically designed to enhance system safety, signal integrity, and to ensure reliable operation in environments with high electrical noise.

Key Features

  • Quad-Channel Isolation: Four independent isolation channels provide flexibility and support for multiple data streams.
  • High Data Rates: Supports data rates up to 1 Mbps, ensuring swift and efficient data communication.
  • Robust Isolation: Offers an isolation voltage of 2500 Vrms for 1 minute, providing a high degree of protection against electrical surges and spikes.
  • Low Power Consumption: Designed for energy-efficient operation, this digital isolator helps to reduce power consumption in your designs.
  • Wide Operating Temperature Range: Operates reliably over a temperature range of -40°C to +125°C, suitable for harsh environmental conditions.
  • Enhanced System Safety: Complies with safety standards such as UL, CSA, and IEC, ensuring that the device meets rigorous safety requirements.

Applications

The ADUM141E0WBRQZ-RL7 is ideal for a broad spectrum of applications that require reliable isolation. Some of the typical use cases include:

  • Industrial Automation: Perfect for PLCs, ADCs, and DACs that require isolation to protect control systems and operators.
  • Medical Equipment: Ensures patient safety and equipment functionality in medical devices where electrical isolation is critical.
  • Power Supply Control: Utilized in power converters and inverters to isolate control circuits from high-voltage systems.
  • Automotive Systems: Suitable for electric vehicle (EV) applications, where isolation is necessary between high-voltage battery management systems and low-voltage control electronics.

Package and Quality

The ADUM141E0WBRQZ-RL7 comes in a surface-mount, 16-lead SOIC package that is RoHS compliant and lead-free. Its compact form factor makes it a great choice for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess