EN
  • EN
  • DE

ADUM221N1BRWZ

Part No ADUM221N1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860562-ADUM221N1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM221N1BRWZ CAD Model

Description

Analog Devices Inc. ADUM221N1BRWZ Digital Isolator

The ADUM221N1BRWZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer high-performance data isolation in a variety of applications. This component utilizes Analog Devices' proprietary iCoupler® technology to provide robust isolation between input and output while maintaining data integrity and signal clarity.

Key Features:

  • Isolation Voltage: The ADUM221N1BRWZ boasts an impressive isolation voltage rating of 3000 Vrms, ensuring safety and reliability in high-voltage environments.
  • Channel Configuration: This digital isolator features a dual-channel setup, with two independent isolation channels to facilitate bidirectional communication.
  • Data Rate: It supports a data rate of up to 25 Mbps, making it suitable for high-speed digital communications without compromising signal quality.
  • Supply Voltage: The device operates within a wide supply voltage range of 2.7 V to 5.5 V, accommodating various system power requirements.
  • Package: The ADUM221N1BRWZ comes in a compact 16-lead SOIC wide-body package, which is ideal for space-constrained applications while providing adequate creepage and clearance for high-voltage isolation.

Applications:

The ADUM221N1BRWZ is suitable for a diverse array of applications where electrical isolation is critical, such as:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent safety requirements
  • Isolated data communication for CAN, RS-485, RS-232, SPI, I2C, etc.
  • Power supply and inverter systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM221N1BRWZ is no exception. It is built to meet high standards for performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments. The device also complies with relevant industry safety standards, such as UL, CSA, and VDE, providing an extra layer of assurance in its safety and robustness.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9952 $55.9664
16+ $6.5602 $104.9632
24+ $6.3552 $152.5248
33+ $6.1502 $202.9566
43+ $5.9452 $255.6436
57+ $5.3302 $303.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess