EN
  • EN
  • DE

ADUM241E0BRWZ-RL

Part No ADUM241E0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-ADUM241E0BRWZ-RLCT, 505-ADUM241E0BRWZ-RLDKR, ADUM241E0BRWZ-RL-ND, -2735-ADUM241E0BRWZ-RLTR-ND, -2735-ADUM241E0BRWZ-RLCT, -2735-ADUM241E0BRWZ-RLTR, -2735-ADUM241E0BRWZ-RLDKR, 505-ADUM241E0BRWZ-RLTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860575-ADUM241E0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM241E0BRWZ-RL CAD Model

Description

ADUM241E0BRWZ-RL: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM241E0BRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This component is designed to offer reliable signal isolation for various applications, ensuring the integrity and safety of electronic systems. The product is part of Analog Devices' iCoupler® family, utilizing chip-scale transformer technology to provide isolation between input and output functions in a compact, surface-mount package.

Key Features

  • High Data Rates: The ADUM241E0BRWZ-RL supports data rates up to 2 Mbps, making it suitable for high-speed communication protocols.
  • Robust Isolation: It provides robust galvanic isolation of up to 2500 Vrms for 1 minute per UL 1577. This feature is crucial for protecting sensitive electronic components from high-voltage transients.
  • Low Power Consumption: The device is designed for low power operation, which is essential for energy-sensitive applications.
  • Dual-Channel: This digital isolator comes with two independent isolation channels, which can be used in either direction, offering design flexibility.
  • Wide Temperature Range: It operates effectively over a wide temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.

Applications

The ADUM241E0BRWZ-RL is ideal for a variety of applications where data isolation is critical, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Automotive and green energy applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM241E0BRWZ-RL is no exception. The product is RoHS compliant and is available in a 16-lead SOIC package, providing a compact solution for PCB layouts where space is at a premium. With its superior performance and reliability, the ADUM241E0BRWZ-RL is the go-to choice for engineers looking for a digital isolator that meets the stringent demands of modern electronic systems.

Whether you are designing safety-critical industrial applications or sophisticated medical devices, the ADUM241E0BRWZ-RL from Analog Devices Inc. offers the performance and reliability you need to ensure your system's integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3743 $50.9944
20+ $5.2302 $104.6040
30+ $5.0667 $152.0010
41+ $4.9033 $201.0353
53+ $4.7398 $251.2094
71+ $4.2495 $301.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess