EN
  • EN
  • DE

ADUM242E1BRWZ

Part No ADUM242E1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM242
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q12993990, ADUM242E1BRWZ-CRL
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860577-ADUM242E1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM242E1BRWZ CAD Model

Description

ADUM242E1BRWZ Digital Isolator by Analog Devices Inc.

The ADUM242E1BRWZ is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide robust bidirectional signal isolation in a wide range of applications. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation between input and output functions. This innovative approach to digital isolation offers numerous advantages over optocouplers and other isolation technologies.

The ADUM242E1BRWZ offers two independent isolation channels in a bidirectional configuration, making it highly versatile for various digital communication requirements. Each channel can transmit data in either direction, providing a flexible solution for isolated data exchange. This is particularly useful in applications where PCB space is at a premium and bidirectional communication is necessary.

This digital isolator operates with a wide supply voltage range from 2.25V to 5.5V, allowing it to be used in a variety of power environments. It also boasts a high data rate of up to 2 Mbps, ensuring fast and reliable data transfer even in demanding applications. The device's low power operation is another key feature, making it suitable for energy-sensitive designs.

One of the most critical aspects of the ADUM242E1BRWZ is its high isolation rating of 5000 Vrms for 1 minute per UL 1577. This provides significant protection for sensitive electronic components against high voltage transients and enables its use in safety-critical applications such as medical devices, industrial control systems, and power supply management.

The robustness of the ADUM242E1BRWZ is further enhanced by its wide temperature range, operating reliably from -40°C to +125°C, which makes it an excellent choice for harsh environmental conditions. The device comes in a compact, 16-lead SOIC package, ensuring minimal footprint on the circuit board.

In summary, the ADUM242E1BRWZ from Analog Devices Inc. is a versatile, high-performance digital isolator that offers superior isolation capabilities, high data rates, and low power consumption, all within a compact package. It is an ideal solution for designers looking to enhance the safety and reliability of their digital communication systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess