EN
  • EN
  • DE

ADUM3152BRSZ-RL7

Part No ADUM3152BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 7CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 4/3
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354736-ADUM3152BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3152BRSZ-RL7 CAD Model

Description

Product Overview: ADUM3152BRSZ-RL7 by Analog Devices Inc.

The ADUM3152BRSZ-RL7 is an advanced digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This isolator is part of the robust iCoupler® family, which uses innovative chip-scale transformer technology to offer reliable signal isolation for a variety of applications. The ADUM3152BRSZ-RL7 is particularly suitable for those requiring high data rates and robust noise immunity in harsh industrial environments.

Key Features:

  • Isolation Technology: Utilizes iCoupler® chip-scale transformer technology to provide precise and reliable galvanic isolation.
  • Data Rate: Supports high-speed data transfer with up to 150 Mbps communication rates.
  • Channels: Features seven independent isolation channels for flexible usage.
  • Package: Comes in a compact, surface-mountable, 20-lead SSOP (Shrink Small Outline Package) that is RoHS compliant.
  • Temperature Range: Operates across an industrial temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
  • Safety Certifications: Certified by recognized safety standards, including UL, CSA, and VDE, which attest to its safety and suitability for critical applications.
  • Applications: Ideal for use in industrial fieldbus networks, data acquisition systems, multiplexed data transmission, and other applications requiring high isolation integrity.

Product Benefits:

The ADUM3152BRSZ-RL7 isolator is engineered to enhance system performance by enabling high-speed data communication while maintaining electrical isolation. Its multi-channel configuration allows for significant design flexibility, and the robust isolation provides protection against high-voltage transients, thus safeguarding sensitive electronic components. The product's compact footprint makes it an excellent choice for space-constrained applications, while its compliance with stringent safety standards ensures it can be integrated into a wide range of industrial products with confidence.

Ordering Information:

The ADUM3152BRSZ-RL7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. When ordering, the 'RL7' suffix denotes the reel package, which is essential for automated manufacturing processes.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their customer support team. The ADUM3152BRSZ-RL7 represents a blend of performance, reliability, and innovation, making it a top choice for designers looking to incorporate advanced isolation technology into their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2765 $55.6590
14+ $7.6115 $106.5610
21+ $7.3736 $154.8456
29+ $7.1358 $206.9382
37+ $6.8979 $255.2223
49+ $6.1843 $303.0307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,887 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess