EN
  • EN
  • DE

ADUM3400WBRWZ

Part No ADUM3400WBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms 4 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860587-ADUM3400WBRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM3400WBRWZ CAD Model

Description

The ADUM3400WBRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc. This robust component is part of the ADuM family, which employs iCoupler® technology to achieve high-speed, four-channel digital signal isolation. The ADUM3400WBRWZ is an essential device for applications that require reliable isolation between different domains, such as industrial PLCs, medical equipment, and power supply systems.

Key Features

  • High Data Rates: Supports data rates up to 10 Mbps, enabling rapid communication across isolation barriers.
  • Quad-Channel Isolation: Features four independent isolation channels, providing versatility in interfacing with multiple digital signals simultaneously.
  • Robust Isolation: Offers up to 2.5 kV RMS isolation for 1 minute per UL 1577, ensuring safety and reliability in high-voltage environments.
  • Low Power Consumption: Designed for efficiency, it minimizes power usage, making it suitable for power-sensitive applications.
  • Wide Temperature Range: Operates effectively within a temperature range of -40°C to +125°C, accommodating various working conditions.

Applications

  • Industrial Control Systems
  • Medical Equipment Isolation
  • Isolated Sensor Interfaces
  • Power Supply Management
  • Multi-Channel Isolation in Mixed-Signal Devices

Product Specifications

Parameter Value
Channels 4
Data Rate 10 Mbps
Isolation Voltage 2500 V RMS
Operating Temperature -40°C to +125°C
Package 16-SOIC (0.295", 7.50mm Width)

The ADUM3400WBRWZ is available in a 16-lead standard small outline package (SOIC), making it easy to integrate into various circuit designs. With its superior performance and reliability, this digital isolator from Analog Devices Inc. is an excellent choice for engineers looking to enhance system safety and signal integrity in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1048 $63.7336
16+ $7.4705 $119.5280
24+ $7.2372 $173.6928
33+ $7.0036 $231.1188
43+ $6.7701 $291.1143
58+ $6.0698 $352.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess