EN
  • EN
  • DE

ADUM3481ARSZ

Part No ADUM3481ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 6ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 1.8 V to 5.5 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 20-SSOP
Win Source Part Number 009528-ADUM3481ARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3481ARSZ CAD Model

Description

ADUM3481ARSZ: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM3481ARSZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer reliable signal isolation for a wide range of applications. This component employs Analog Devices' proprietary iCoupler® technology to facilitate the transfer of digital signals across an isolation barrier, ensuring the integrity and safety of both the data and the devices involved.

Key Features

  • High Data Rate: The ADUM3481ARSZ supports data rates up to 150 Mbps, making it suitable for high-speed communication without compromising signal integrity.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, this digital isolator provides excellent protection against high voltage transients and enables the safe separation of circuits.
  • Quad-Channel Configuration: It features a quad-channel setup with two forward and two reverse-direction channels, offering flexibility in bidirectional communication.
  • Low Power Consumption: The device is designed for low power operation, which is critical in power-sensitive applications.
  • High Integration: Integration of multiple channels within a single package saves space and reduces complexity in circuit design.

Applications

The ADUM3481ARSZ is ideal for use in various industrial and commercial applications where isolation is necessary to protect sensitive electronics. These include:

  • Industrial field buses
  • SPI interface isolation
  • General-purpose multichannel isolation
  • ADC/DAC data acquisition systems
  • Medical equipment with stringent safety requirements

Package and Quality

The device comes in a compact 16-lead SOIC package, which is suitable for space-constrained applications. Additionally, the ADUM3481ARSZ is RoHS compliant and meets stringent industry standards for quality and reliability, ensuring performance in demanding environments.

Conclusion

With its high-speed data transfer capabilities, robust electrical isolation, and low power consumption, the ADUM3481ARSZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their digital communication systems. Its quad-channel design and compact footprint make it an efficient solution for a wide range of isolation applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess