EN
  • EN
  • DE

ADUM5240ARZ-RL7

Part No ADUM5240ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 70ns, 70ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 4.0 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 130893-ADUM5240ARZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM5240ARZ-RL7 CAD Model

Description

ADUM5240ARZ-RL7 Isolated Power Supply by Analog Devices Inc.

The ADUM5240ARZ-RL7 is a cutting-edge isolated power supply module designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is a testament to the company's commitment to providing innovative solutions that meet the rigorous demands of modern electronic applications.

Key Features and Benefits

  • Integrated Isolation: The ADUM5240ARZ-RL7 offers reliable electrical isolation for sensitive components. This feature is essential for protecting against high voltage spikes and noise that could otherwise compromise the performance and longevity of electronic systems.
  • Dual-Channel Isolators: With dual-channel isolators, this module can simultaneously transmit data across two separate channels, providing greater flexibility and efficiency in design and application.
  • Compact SOIC Package: Housed in a small outline integrated circuit (SOIC) package, the ADUM5240ARZ-RL7 optimizes board space without sacrificing functionality, making it an excellent choice for space-constrained applications.
  • High-Temperature Operation: This device is capable of operating at high temperatures, ensuring reliability and consistent performance even in harsh environments.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that the ADUM5240ARZ-RL7 is designed with environmentally friendly materials, reducing the ecological impact of electronic waste.

Applications

The ADUM5240ARZ-RL7 is suitable for a diverse range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment requiring stringent isolation standards
  • Sensitive data acquisition systems
  • Isolated sensor interfaces
  • Power supply control circuits

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADUM5240ARZ-RL7 is no exception. This product has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. Engineers and designers can trust this isolated power supply to deliver exceptional results in their critical applications.

With its advanced features, the ADUM5240ARZ-RL7 from Analog Devices Inc. represents a robust solution for designers looking to integrate isolation into their power supply systems with confidence and ease.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9553 $58.9553
2+ $55.2239 $110.4478
3+ $53.3583 $160.0749
5+ $49.6269 $248.1345
6+ $47.7612 $286.5672
7+ $45.8956 $321.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess