EN
  • EN
  • DE

ADUM6000ARIZ-RL

Part No ADUM6000ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Isolated Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 3.3V, 5V
Current - Output (Maximum) 80mA
Voltage - Isolation 5kV
Applications Medical
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Efficiency 31%
Mounting Style SMD
Manufacturer Package 16-SOIC
Parts Dimension 0.50" L x 0.29" W x 0.10" H (13.0mm x 7.5mm x 2.5mm)
Supplier Device Package 16-SOIC IC
Family Part Number ADUM6000
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 759414-ADUM6000ARIZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM6000ARIZ-RL CAD Model

Description

ADUM6000ARIZ-RL: Isolated DC/DC Converter by Analog Devices Inc.

The ADUM6000ARIZ-RL is an innovative isolated DC/DC converter module designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the iCoupler® family and provides regulated, isolated power in diverse applications, ensuring reliable operation in systems where isolation is a critical requirement.

Key Features:

  • Isolation Voltage: The ADUM6000ARIZ-RL offers an impressive isolation voltage of 5 kV RMS, providing a high degree of electrical separation between the input and output sides, which is crucial for safety and noise immunity in sensitive electronic systems.
  • Output Power: It is capable of delivering up to 500 mW of output power, sufficient for powering isolated gate drivers, data acquisition systems, and other low-power applications that require a secondary isolated voltage.
  • Regulated Output: The output voltage is a regulated 3.3 V or 5 V, selectable by the user, ensuring a stable power supply for the load, even with variations in the input voltage or load conditions.
  • Compact Package: The ADUM6000ARIZ-RL comes in a compact, surface-mount SOIC package, making it an excellent choice for space-constrained applications.
  • High Efficiency: With an efficiency of up to 70%, it minimizes power loss and heat generation, making it suitable for thermally sensitive designs.

Applications:

The ADUM6000ARIZ-RL is ideal for a variety of applications where isolated power is needed. These include industrial control systems, medical equipment, and instrumentation where safety and reliability are paramount. Its high isolation voltage and regulated output make it particularly useful in environments with high voltage transients or where ground loops could cause issues.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM6000ARIZ-RL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications. Whether you are designing a new system or upgrading an existing one, the ADUM6000ARIZ-RL from Analog Devices Inc. provides a trusted solution for your isolated power needs.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8540 $51.7080
5+ $21.2136 $106.0680
8+ $20.5507 $164.4056
11+ $19.8877 $218.7647
14+ $19.2248 $269.1472
18+ $17.2360 $310.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess