EN
  • EN
  • DE

ADUX1050-1BCDZ-RL7

Part No ADUX1050-1BCDZ-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Cd- Bumped Bare Die Sales
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970533-ADUX1050-1BCDZ-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUX1050-1BCDZ-RL7 CAD Model

Description

The ADUX1050-1BCDZ-RL7 is a cutting-edge, integrated capacitance-to-digital converter (CDC) from Analog Devices Inc. This advanced sensor is designed for high-performance applications that require precise human-machine interface (HMI) controls. With its high resolution and sensitivity, the ADUX1050-1BCDZ-RL7 is perfect for a wide range of applications, including touch control interfaces, proximity detection, and gesture recognition.

Key Features:

  • High Resolution: The device offers exceptional measurement precision, making it suitable for detecting minute changes in capacitance.
  • Low Power Consumption: It is designed to operate efficiently, which makes it ideal for battery-powered or energy-sensitive applications.
  • Advanced Noise Handling: Equipped with advanced filtering algorithms, it ensures reliable performance even in electrically noisy environments.
  • Flexible Configuration: The ADUX1050-1BCDZ-RL7 can be configured for a variety of sensor arrangements, allowing for versatility in design and application.

Product Specifications:

Parameter Value
Package Wafer Level Chip Scale Package (WLCSP)
Interface I2C, GPIO
Resolution High
Supply Voltage 1.8V to 3.3V
Temperature Range -40°C to +85°C

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs), the ADUX1050-1BCDZ-RL7 is built with the quality and expertise that customers have come to expect from the brand. Whether for consumer electronics, automotive interfaces, or industrial control panels, this sensor provides a reliable and efficient solution for advanced HMI applications.

For designers and engineers looking to incorporate touch or proximity sensing capabilities into their projects, the ADUX1050-1BCDZ-RL7 offers a blend of performance, power efficiency, and versatility. Its robust design and ease of integration make it a top choice for next-generation interactive technologies.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Pericom
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,820 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess