EN
  • EN
  • DE

ADV3220ACPZ-RL

Part No ADV3220ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2:1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 800MHz
Channel Capacitance(CS off, CD off) 0.6pF
Max Leakage Current (IS off) 2μA (Typ)
Crosstalk -60dB @ 100MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 039162-ADV3220ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV3220ACPZ-RL CAD Model

Description

The ADV3220ACPZ-RL is a high-performance, low-power 32 x 20 Crosspoint Switch Matrix designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of their comprehensive range of switch matrices and is ideal for signal routing in various applications, including professional video and audio systems, KVM (Keyboard, Video, Mouse), and communication systems.

Key Features

  • High Bandwidth: The ADV3220ACPZ-RL offers a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed signal processing applications.
  • Low Crosstalk: It features very low crosstalk between channels, which is critical for maintaining signal integrity in complex systems.
  • Flexible Configuration: The matrix can be configured as 32 x 20, allowing for versatile routing options and the ability to adapt to different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to reduce overall system power requirements.

Technical Specifications

The ADV3220ACPZ-RL operates with a 3.3V power supply and features a serial control (I²C compatible) interface for easy programming. The package type is a 64-lead LFCSP (Lead Frame Chip Scale Package), which is known for its compact footprint and reliability in a variety of operating environments.

Applications

With its advanced features, the ADV3220ACPZ-RL is suitable for a wide range of applications, including:

  • Professional Video Switching and Routing
  • Audio Signal Routing
  • KVM Switches
  • Telecommunication Infrastructures
  • Test Equipment and Instrumentation

Ordering Information

The product is available in a reel format, denoted by the '-RL' suffix, facilitating its use in automated manufacturing environments. Customers can order the ADV3220ACPZ-RL directly from Analog Devices Inc. or through their authorized distributors.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess