EN
  • EN
  • DE

HMC717ALP3ETR

Part No HMC717ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 4.8GHZ-6GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 4.8GHz ~ 6GHz
P1dB 18.5dBm
Gain 16.5dB
Noise Figure 1.25dB
RF Type LTE, WiMax
Supply Voltage (V) 3V ~ 5V
Supply Current 73mA
Test Frequency 4.8GHz ~ 6GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC717
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718547-HMC717ALP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC717ALP3ETR CAD Model

Description

Analog Devices Inc. presents the HMC717ALP3ETR, a high-performance, versatile Low Noise Amplifier (LNA) designed to meet the rigorous demands of RF and microwave applications. This component is a testament to Analog Devices' commitment to providing cutting-edge technology that enhances system performance and reliability.

Key Features

  • Frequency Range: The HMC717ALP3ETR operates over a broad frequency range, making it suitable for a wide array of applications, including but not limited to telecommunications, satellite communications, and electronic defense systems.
  • High Gain: With a high gain profile, this LNA can amplify weak signals without significant degradation, ensuring clear and reliable communication.
  • Low Noise Figure: The low noise figure of this amplifier minimizes additional noise, providing an excellent signal-to-noise ratio (SNR) which is crucial for high-performance systems.
  • Power Efficiency: It is designed for power-efficient operation, which not only conserves energy but also reduces thermal footprints, enhancing system longevity.
  • Package: The HMC717ALP3ETR comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications while still offering exceptional thermal and electrical performance.

Applications

The versatility of the HMC717ALP3ETR allows it to be integrated into a variety of systems, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Test Equipment and Sensors
  • Military End-Use
  • Space Applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC717ALP3ETR is produced in facilities that are subject to rigorous testing and quality control procedures, ensuring that each component meets the highest standards. Customers can trust in the durability and performance of this LNA, even in the most demanding environments.

Ordering Information

The HMC717ALP3ETR is available for order now, with options for bulk packaging or custom quantities to meet specific design and production requirements. Analog Devices Inc. provides comprehensive technical support and documentation, making integration seamless and straightforward.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9746 $59.8730
11+ $9.8253 $108.0783
16+ $9.5183 $152.2928
22+ $9.2112 $202.6464
29+ $8.9042 $258.2218
38+ $7.9831 $303.3578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess