The ADV471KP35E is a high-performance, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc., a leading global semiconductor company. This component is specifically engineered to meet the rigorous demands of high-resolution color graphics and video applications, making it an ideal choice for systems that require vivid and precise color reproduction.
Key Features
- Resolution: The ADV471KP35E supports a pixel resolution of up to 135 MHz, ensuring sharp and detailed images for high-end graphics displays.
- Color Palette: With a 256 x 18 color palette, this RAM-DAC can produce a wide range of colors, allowing for accurate and vibrant color representation on the screen.
- Integrated Triple DACs: The device includes three 8-bit DACs, providing separate red, green, and blue video outputs for full-color displays.
- Programmable Pixel Port: The programmable pixel port is compatible with various graphics processors, offering flexibility in system design and integration.
- Low Power Consumption: Designed for power efficiency, the ADV471KP35E minimizes power usage without sacrificing performance, which is critical for portable and energy-sensitive applications.
Applications
The ADV471KP35E is suitable for a diverse range of applications that require high-quality color graphics. These include:
- High-resolution computer monitors
- Professional graphic workstations
- Medical imaging systems
- Color printers and scanners
- Advanced video systems
Technical Specifications
| Parameter |
Value |
| Pixel Clock Frequency |
Up to 135 MHz |
| Color Palette Depth |
256 x 18 |
| Interface Type |
CMOS |
| Supply Voltage |
5 V |
| Mounting Type |
Through Hole |
| Package / Case |
68-Pin PDIP |
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADV471KP35E is no exception, as it is manufactured under strict quality control standards to ensure high performance and long-term reliability for critical applications.