EN
  • EN
  • DE

ADV473KP110ES

Part No ADV473KP110ES
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990907-ADV473KP110ES
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV473KP110ES CAD Model

Description

The ADV473KP110ES is a high-performance, feature-rich digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This product is specifically engineered to cater to the needs of high-resolution video and graphics applications, delivering superior image quality and reliable performance.

Key Features:

  • High-Resolution Output: The ADV473KP110ES supports resolutions up to 110 MHz, making it ideal for high-definition video displays and advanced graphical systems.
  • Triple 10-bit DACs: This device integrates three 10-bit DACs, providing precise conversion for red, green, and blue (RGB) signals, ensuring vibrant and accurate color reproduction.
  • Flexible Interface: It offers a versatile digital interface that is compatible with a wide range of graphics controllers and video encoders, facilitating easy integration into various system designs.
  • On-Chip PLL: The on-chip phase-locked loop (PLL) circuitry allows for stable operation over a range of input clock frequencies, enhancing the device's flexibility for different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV473KP110ES consumes minimal power, which is crucial for portable and energy-sensitive applications.
  • Comprehensive Sync Support: The device includes support for composite sync, sync-on-green, and separate horizontal and vertical syncs, providing compatibility with various video standards.

Applications:

The ADV473KP110ES is well-suited for a variety of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition video playback devices
  • Advanced graphical workstations and gaming systems
  • Medical imaging and diagnostic displays
  • Industrial visualization and control systems

With its robust design and advanced features, the ADV473KP110ES from Analog Devices Inc. is a top-tier choice for developers and manufacturers seeking a high-quality DAC solution for their video and graphics needs. Its reliable performance, combined with Analog Devices' reputation for excellence, makes this product a valuable component in any high-resolution display system.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess