EN
  • EN
  • DE

ADV7160KS220

Part No ADV7160KS220
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DAC VIDEO COLOR 96BIT 160MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Function RAM-DAC
Applications Professional Video
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ADV7160
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44914-ADV7160KS220
Ultra Librarian 3D Model Ultra Librarian ADV7160KS220 CAD Model

Description

Product Overview: ADV7160KS220 by Analog Devices Inc.

The ADV7160KS220 is a state-of-the-art video DAC (Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market for its precision video signal conversion and high-quality output, making it an ideal choice for professional video processing applications.

Key Features

  • High-Resolution Output: The ADV7160KS220 is capable of delivering high-resolution video output with superior image quality, supporting various video standards for flexible integration into multiple video systems.
  • Advanced Technology: Built with cutting-edge technology, this video DAC ensures low noise levels and a high degree of linearity, resulting in a crisp and clear analog video signal.
  • Multiple Format Support: It supports a wide range of video formats, including NTSC, PAL, and SECAM, making it versatile for global video applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7160KS220 operates with minimal power draw, reducing the overall power requirements of the system it is integrated into.
  • Compact Design: The compact footprint of the device allows for easy integration into space-constrained designs without compromising on performance.

Applications

The ADV7160KS220 is suitable for a wide range of applications, including but not limited to:

  • Professional Video Editing and Broadcasting Equipment
  • High-Definition Video Playback Devices
  • Medical Imaging Systems
  • Industrial Video Processing Solutions

Technical Specifications

The ADV7160KS220 boasts technical specifications that ensure reliability and performance:

  • Package: The device comes in a robust package that is designed to meet the rigorous demands of industrial applications.
  • Temperature Range: It operates within a specified temperature range, ensuring stable performance across various environmental conditions.
  • Compliance: The product complies with industry standards, ensuring compatibility and interoperability with other video system components.

In conclusion, the ADV7160KS220 from Analog Devices Inc. is a top-tier video DAC that offers unparalleled performance, reliability, and versatility for a wide range of high-end video applications.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.0896 $212.0896
2+ $190.1493 $380.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess