EN
  • EN
  • DE

ADV7180

Part No ADV7180
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4 x Oversampling SDTV Video Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 173735-ADV7180
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7180 CAD Model

Description

ADV7180 Video Decoder from Analog Devices Inc.

The ADV7180 from Analog Devices Inc. is a highly integrated video decoder that is designed to simplify the task of interfacing with analog video sources in various applications. It is capable of converting standard analog video signals into a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processors.

This versatile chip supports a wide range of video formats including NTSC, PAL, and SECAM standards, making it suitable for global products. The ADV7180 automatically detects the standard of the input video, which allows for seamless operation across different regions without the need for manual configuration.

Among its key features is the 10-bit Analog-to-Digital Converter (ADC) which ensures high-quality video capture with fine detail preservation. The ADV7180 also includes a 2D comb filter for PAL and NTSC, which significantly reduces cross-luminance and cross-chrominance artifacts, resulting in a cleaner, more stable image output.

The device offers various user-programmable features such as contrast, brightness, saturation, hue control, and sharpness, allowing for image adjustments to meet specific application requirements. It also supports adaptive contrast enhancement (ACE) for improved image visibility in challenging lighting conditions.

For connectivity, the ADV7180 provides a flexible interface which includes support for I2C control and an easily interfaced output that can be connected directly to video processors, FPGAs, or DSPs. Its low power consumption and small footprint make it an ideal choice for portable and space-constrained applications such as video surveillance systems, automotive infotainment, and personal video recorders.

The robust design of the ADV7180 ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments. With its combination of features and performance, the ADV7180 is a comprehensive solution for analog video decoding in a variety of digital multimedia applications.

Overall, the ADV7180 is an excellent choice for designers looking to bridge the gap between analog video and the digital world, providing high-quality video decoding capabilities in a compact and efficient package.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8060 $62.4780
30+ $3.9432 $118.2960
46+ $3.8207 $175.7522
63+ $3.6972 $232.9236
81+ $3.5736 $289.4616
109+ $3.2040 $349.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess