EN
  • EN
  • DE

ADV7180BCP32Z-RL

Part No ADV7180BCP32Z-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER SDTV 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1016142-ADV7180BCP32Z-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180BCP32Z-RL CAD Model

Description

Analog Devices ADV7180BCP32Z-RL Video Decoder

The ADV7180BCP32Z-RL from Analog Devices Inc. is a highly integrated, versatile video decoder that effortlessly converts analog composite video signals to a 10-bit 4:2:2 component digital video output. Designed to work with a wide range of video sources, this decoder is capable of handling NTSC, PAL, and SECAM video formats, making it an ideal choice for a diverse array of applications, including surveillance systems, automotive infotainment, and industrial video processing.

This decoder boasts a single 10-bit analog-to-digital converter (ADC), which samples the incoming video signal at 54 MHz. This high sampling rate ensures excellent video quality and fine detail preservation. The ADV7180BCP32Z-RL also features a 4H comb filter, which effectively reduces cross-luminance and cross-chrominance artifacts, a common issue in composite video signals. This results in a cleaner, crisper image free from the "dot crawl" effect often seen in lower quality video decoders.

The ADV7180BCP32Z-RL supports a variety of video input formats, including S-Video, providing flexibility for users to connect multiple types of video sources. Furthermore, it includes an integrated microcontroller, which simplifies the configuration process and allows for automatic format detection and switching, reducing the need for manual intervention.

For enhanced performance, the ADV7180BCP32Z-RL is equipped with a programmable I/O control interface, which allows for easy integration with other system components. Additionally, the device operates over an extended temperature range, ensuring reliability and consistent performance in even the most demanding environments.

Available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7180BCP32Z-RL is designed with a small footprint in mind, making it suitable for space-constrained applications. Its power-efficient design also makes it a suitable choice for portable and battery-operated devices where power consumption is a critical factor.

With its combination of high-quality video decoding, support for multiple video formats, and ease of integration, the ADV7180BCP32Z-RL from Analog Devices Inc. is a top-tier solution for developers looking to incorporate reliable video decoding capabilities into their applications.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess