EN
  • EN
  • DE

ADV7180KCP32Z

Part No ADV7180KCP32Z
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Decoder
Applications Professional Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7180
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44938-ADV7180KCP32Z
Ultra Librarian 3D Model Ultra Librarian ADV7180KCP32Z CAD Model

Description

ADV7180KCP32Z - 10-Bit Video Decoder

The ADV7180KCP32Z is a high-quality, single-chip video decoder from Analog Devices Inc. that is designed to convert standard analog video signals into a 10-bit digital video output. This component is particularly suitable for applications requiring reliable and precise video signal decoding, such as video surveillance systems, automotive entertainment and navigation systems, and multimedia applications.

The ADV7180KCP32Z is capable of accepting a wide range of video inputs including NTSC, PAL, and SECAM standards. It features a multiplexed input design which allows for easy switching between up to four different analog input sources. This flexibility makes it an excellent choice for systems that need to interface with multiple video devices.

One of the key features of the ADV7180KCP32Z is its on-chip Automatic Gain Control (AGC), which ensures optimal signal quality by automatically adjusting the gain to accommodate various input signal levels. Additionally, the built-in Time Base Correction (TBC) function stabilizes video from older or unstable sources, providing a cleaner, more stable digital output.

The device also includes a 4-H comb filter for separating luminance and chrominance to reduce cross-color artifacts, enhancing overall image quality. Its advanced noise reduction algorithms help to improve the signal-to-noise ratio of the video, resulting in crisper and clearer images.

For ease of integration, the ADV7180KCP32Z supports I²C communication, enabling straightforward configuration and control through a microcontroller or processor. The digital output is compatible with a variety of video processors and SOCs, making it a versatile solution for many digital video applications.

Enclosed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7180KCP32Z is designed for space-constrained environments without compromising performance. This package also offers enhanced thermal performance for applications that are sensitive to temperature variations.

With its robust feature set and Analog Devices' reputation for high-quality components, the ADV7180KCP32Z is the ideal choice for developers looking to create sophisticated video processing systems that require reliable and accurate analog-to-digital video conversion.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8415 $53.0490
14+ $7.2546 $101.5644
22+ $7.0279 $154.6138
30+ $6.8012 $204.0360
39+ $6.5745 $256.4055
51+ $5.8944 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,861 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess