EN
  • EN
  • DE

ADV7180WBCP32Z-RL

Part No ADV7180WBCP32Z-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER SDTV 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1016143-ADV7180WBCP32Z-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180WBCP32Z-RL CAD Model

Description

Product Overview: ADV7180WBCP32Z-RL from Analog Devices Inc.

The ADV7180WBCP32Z-RL is a high-quality, single-chip video decoder that converts analog composite video signals to a digital ITU-R BT.656 format. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this decoder is designed to simplify the design and implementation of analog video systems in a broad range of applications.

ADV7180WBCP32Z-RL Product Image

Featuring a 10-bit ADC, 4-H adaptive comb filter, and component processor for handling various video formats, the ADV7180WBCP32Z-RL delivers high-quality video output. It supports NTSC, PAL, and SECAM video formats, making it an ideal choice for global products. The device is equipped with a range of features such as automatic gain control, clamp management, and on-chip voltage regulators, which contribute to a stable and reliable video performance.

This versatile decoder can be used in a variety of applications including automotive infotainment systems, video surveillance, portable media players, and video capture devices. Its low power consumption and small 32-lead LFCSP package make it suitable for use in space-constrained environments, while the lead (Pb)-free and RoHS-compliant construction ensures it meets modern environmental standards.

The ADV7180WBCP32Z-RL also includes a standard definition processor with deinterlacing and noise reduction, providing clear and sharp images. The built-in programmable I/O control simplifies system integration and allows for easy interfacing with other components in the signal chain. Additionally, the device's I2C interface enables straightforward configuration and control, making it user-friendly for designers and engineers.

In summary, the ADV7180WBCP32Z-RL from Analog Devices Inc. offers a compact, power-efficient, and high-performance solution for converting analog video signals to digital format. It stands out as a robust component for any video processing application where quality and reliability are paramount.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8991 $53.0919
21+ $4.8403 $101.6463
32+ $4.6891 $150.0512
45+ $4.5378 $204.2010
57+ $4.3866 $250.0362
77+ $3.9328 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess