EN
  • EN
  • DE

ADV7182AWBCPZ-RL

Part No ADV7182AWBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP  /  Video Decoder IC I²C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Function Decoder
Applications Consumer Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADV7182AWBCPZ-RLTR,-2735-ADV7182AWBCPZ-RL,505-ADV7182AWBCPZ-RLCT,ADV7182AWBCPZ-RL-ND,-2735-ADV7182AWBCPZ-RLCT,-2735-ADV7182AWBCPZ-RLDKR,-2735-ADV7182AWBCPZ-RL-ND,505-ADV7182AWBCPZ-RLDKR
Standard Package 5,000
Win Source Part Number 971512-ADV7182AWBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7182AWBCPZ-RL CAD Model

Description

Product Overview: ADV7182AWBCPZ-RL by Analog Devices Inc.

The ADV7182AWBCPZ-RL is a highly integrated video decoder developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This state-of-the-art component is designed to simplify the implementation of video systems in a wide range of applications, including automotive infotainment, surveillance systems, and industrial video processing.

Key Features

  • Multi-format Support: The ADV7182AWBCPZ-RL supports various analog video formats, including NTSC, PAL, SECAM, and more, providing exceptional flexibility for global video applications.
  • High-Quality Video Decoding: With advanced 12-bit ADCs and proprietary 3D comb filter technology, it delivers superior image quality, ensuring crisp and clear video reproduction.
  • Low Power Consumption: Engineered for efficiency, this video decoder minimizes power usage, making it ideal for portable and battery-powered devices.
  • Robust ESD Protection: The device includes integrated ESD protection circuits, safeguarding the component from electrostatic discharges and enhancing system reliability.
  • On-Chip Automatic Gain Control (AGC): This feature allows for automatic adjustment of the video signal's gain, ensuring optimal input signal levels for various conditions.

Technical Specifications

  • Package: The ADV7182AWBCPZ-RL comes in a 32-lead LFCSP (Lead Frame Chip Scale Package), offering a compact footprint for space-constrained applications.
  • Operating Temperature Range: It is designed to operate reliably over an extended temperature range, suitable for automotive and industrial environments.

Applications

The versatility of the ADV7182AWBCPZ-RL makes it an excellent choice for a variety of applications. In the automotive sector, it can be used for rear-view cameras, parking assistance systems, and in-car video entertainment. For security and surveillance, it serves as a key component in DVRs, CCTV cameras, and other video capturing devices. Additionally, it is well-suited for video conferencing systems, medical imaging, and other multimedia applications requiring high-quality video decoding.

With its robust design, comprehensive format support, and high-performance video processing capabilities, the ADV7182AWBCPZ-RL from Analog Devices Inc. stands out as a top-tier solution for developers seeking to integrate reliable video decoding functionality into their products.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6619 $51.2666
34+ $3.0046 $102.1564
52+ $2.9107 $151.3564
72+ $2.8168 $202.8096
92+ $2.7229 $250.5068
123+ $2.4413 $300.2799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess