EN
  • EN
  • DE

ADV7186BBCZ

Part No ADV7186BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISP PROC/VID DECOD 196CSPBGA  /  Video Decoder IC Analog Voltage NTSC, PAL, SECAM 196-CSPBGA (12x12) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Function Decoder
Applications Video Display
Standards NTSC, PAL, SECAM
Control Interface Analog Voltage
Mounting SMD (SMT)
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number ADV7186
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADV7186BBCZDKR,ADV7186BBCZ-ND,505-ADV7186BBCZ,505-ADV7186BBCZCT
Standard Package 1
Win Source Part Number 1021973-ADV7186BBCZ
Ultra Librarian 3D Model Ultra Librarian ADV7186BBCZ CAD Model

Description

The ADV7186BBCZ is a high-performance, integrated video decoder from the renowned manufacturer Analog Devices Inc. This versatile component effortlessly converts standard analog signals into a digital form, making it an indispensable part of many video processing applications. Its ability to handle a wide range of video formats and standards, including NTSC, PAL, and SECAM, makes it a flexible choice for global deployment.

Designed with state-of-the-art technology, the ADV7186BBCZ boasts an array of features that enhance its functionality and reliability. It includes a 10-bit ADC, a multi-format 3D comb filter, and a complete on-chip video decoder that can process signals from composite, S-Video, and component inputs. This makes the device highly suitable for applications such as video surveillance, automotive infotainment systems, media players, and personal video recorders.

One of the key advantages of the ADV7186BBCZ is its ability to deliver high-quality video output. The on-chip 3D comb filter reduces cross-color and cross-luminance artifacts, ensuring a clearer and crisper image. Additionally, the integrated automatic gain control (AGC) ensures optimal signal quality under varying input signal conditions.

Another significant feature of the ADV7186BBCZ is its ease of integration. The device comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the required PCB space, making it ideal for space-constrained applications. It also supports I²C communication for straightforward programming and control, allowing designers to easily customize the settings to match specific requirements.

For developers looking to create high-quality video systems, the ADV7186BBCZ provides a reliable and robust solution. Analog Devices Inc. offers comprehensive technical support, including detailed datasheets, application notes, and reference designs, to facilitate the development process and help bring products to market faster.

Whether you are designing a professional-grade video system or an innovative consumer product, the ADV7186BBCZ from Analog Devices Inc. delivers the performance, quality, and reliability you need to succeed.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3328 $92.6656
4+ $38.0167 $152.0668
5+ $36.8287 $184.1435
7+ $35.6407 $249.4849
9+ $34.4527 $310.0743
12+ $30.8886 $370.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess