EN
  • EN
  • DE

ADV7280ABCPZ-M-RL

Part No ADV7280ABCPZ-M-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD VIDEO DECODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196839-ADV7280ABCPZ-M-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface CODECS
Package Tape & Reel (TR)
Product Status Active
Type Video
Data Interface I²C, Serial
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Ultra Librarian 3D Model Ultra Librarian ADV7280ABCPZ-M-RL CAD Model

Description

Product Overview: ADV7280ABCPZ-M-RL

The ADV7280ABCPZ-M-RL is a high-performance, low-power, 10-bit analog-to-digital interface IC designed by Analog Devices Inc. This product is specifically engineered to capture and convert analog video signals into a digital format, making it an ideal solution for a wide range of applications in video processing and transmission. Its versatile design allows it to handle various analog input formats, including NTSC, PAL, and SECAM video standards.

Key Features

  • 10-bit Resolution: The ADV7280ABCPZ-M-RL offers a high-resolution 10-bit ADC, ensuring detailed and accurate digital representation of the input analog video signal.
  • Multi-Standard Support: This device supports multiple video standards, including NTSC, PAL, and SECAM, providing flexibility for use in global applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, making it suitable for portable and battery-powered devices.
  • Automatic Standard Detection: The ADV7280ABCPZ-M-RL can automatically detect the video standard of the input signal, simplifying system design and enhancing user experience.
  • On-Chip Comb Filter: The integrated comb filter delivers improved image quality by reducing color artifacts and enhancing image sharpness.

Applications

The flexibility and high performance of the ADV7280ABCPZ-M-RL make it an excellent choice for a variety of applications, including:

  • Video surveillance systems
  • Automotive infotainment and rear-view cameras
  • Portable video players
  • Video conferencing equipment
  • Home entertainment systems

Product Specifications

The ADV7280ABCPZ-M-RL comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for an operational temperature range from -40°C to +85°C. This product is also available in a tape and reel format, denoted by the 'RL' suffix, facilitating its use in mass production through automated assembly processes.

With its robust feature set and Analog Devices' reputation for quality, the ADV7280ABCPZ-M-RL stands out as a top-tier solution for analog-to-digital video conversion in demanding applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess