EN
  • EN
  • DE

ADV7280WBCPZ-M

Part No ADV7280WBCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Supply Voltage , Analog 1.71V ~ 1.89V
Supply Voltage , Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADV7280
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717617-ADV7280WBCPZ-M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7280WBCPZ-M CAD Model

Description

ADV7280WBCPZ-M Video Decoder from Analog Devices Inc.

The ADV7280WBCPZ-M is a highly integrated video decoder from Analog Devices Inc., designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream. This component is well-suited for applications that require reliable and high-quality video capture, such as automotive rearview cameras, security systems, and video surveillance equipment.

Constructed with Analog Devices' advanced technology, the ADV7280WBCPZ-M supports NTSC, PAL, and SECAM video formats, making it versatile for use in various regions and applications. The decoder automatically detects the standard of the input video and processes it accordingly, ensuring compatibility with a wide range of analog video sources.

The product comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the required footprint on a printed circuit board, which is crucial for space-constrained designs. This package is especially beneficial for portable and automotive applications where space is at a premium.

Key features of the ADV7280WBCPZ-M include a 10-bit ADC (Analog-to-Digital Converter), a 2D comb filter for PAL and NTSC, which reduces cross-luminance and cross-chrominance artifacts, and a multi-standard 4H comb filter for enhanced image quality. The device also incorporates a component processor that allows for the processing of YPrPb video signals.

For ease of integration, the ADV7280WBCPZ-M offers a simple and flexible interface. It includes an I²C control interface for programming and control, along with an ITU-R BT.656 compatible video output interface that can easily connect to subsequent digital processing components, such as DSPs (Digital Signal Processors) or SoCs (System on Chips).

Additional functionalities such as the Automatic Gain Control (AGC), built-in color control, and automatic contrast enhancement make this decoder a robust solution for producing a high-quality video output under varying lighting conditions and video signal quality.

In summary, the ADV7280WBCPZ-M from Analog Devices Inc. is a feature-rich, highly adaptable video decoder that offers excellent video quality, a small form factor, and ease of use for a wide range of video applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8339 $59.0034
15+ $8.0690 $121.0350
23+ $7.8167 $179.7841
31+ $7.5646 $234.5026
40+ $7.3125 $292.5000
53+ $6.5560 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess