EN
  • EN
  • DE

ADV7281WBCPZ-M

Part No ADV7281WBCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER 10BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Analog Supply Voltage 1.71 V to 1.89 V
Digital Supply Voltage 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 128448-ADV7281WBCPZ-M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7281WBCPZ-M CAD Model

Description

Product Overview: ADV7281WBCPZ-M from Analog Devices Inc.

The ADV7281WBCPZ-M is a highly integrated video decoder that is part of Analog Devices Inc.'s comprehensive portfolio of video products. This advanced component is designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processing and display systems. Its small package size and low power consumption make it an ideal choice for portable and space-constrained applications such as automotive infotainment systems, surveillance cameras, and industrial video systems.

Key Features

  • Multi-Format Support: The ADV7281WBCPZ-M supports a wide range of video formats including NTSC, PAL, and SECAM, ensuring compatibility with global video standards.
  • High-Quality Video: It features a 10-bit ADC and a 2D comb filter that provides high-quality video decoding with less noise and sharper images.
  • Flexible Interface: The device includes an I²C interface for configuration, as well as an easily interfaced output that is compatible with most DSPs and SoCs.
  • Automatic Gain Control (AGC): The built-in AGC ensures optimal signal quality by automatically adjusting the gain to accommodate a wide range of input video signal levels.
  • Macrovision Detection: It is capable of detecting Macrovision copy protection in input signals, which is essential for compliance with content protection standards.

Applications

The ADV7281WBCPZ-M is versatile and can be used in a variety of applications. It is particularly well-suited for automotive rearview and surround-view camera systems, providing drivers with clear and reliable video feeds. In the security and surveillance sector, it delivers consistent, high-quality video capture for monitoring purposes. Additionally, it can be implemented in video conferencing equipment, medical imaging devices, and other industrial video processing applications where reliable analog-to-digital video conversion is required.

Technical Specifications

This component comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm. It operates over an extended temperature range, making it robust for use in environments subject to temperature variations. The ADV7281WBCPZ-M also includes a lock and hold circuitry to ensure stable operation even with unstable input video sources.

You May Also Be Interested in

ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1719 $66.3438
4+ $27.2180 $108.8720
6+ $26.3674 $158.2044
8+ $25.5169 $204.1352
11+ $24.6663 $271.3293
14+ $22.1146 $309.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,928 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess