EN
  • EN
  • DE

ADV7391BCPZ

Part No ADV7391BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VIDEO W/DAC 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 009556-ADV7391BCPZ
Family Name ADV7391
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7391BCPZ CAD Model

Description

Product Overview: ADV7391BCPZ by Analog Devices Inc.

The ADV7391BCPZ is a high-performance, integrated video encoder from Analog Devices Inc. designed for a variety of applications that require the conversion of digital video signals into analog formats. This compact and versatile encoder is housed in a 40-lead LFCSP (Low Profile Quad Flat No-Lead Package), ensuring a minimal footprint on system designs.

At the heart of the ADV7391BCPZ is its ability to support a wide range of video formats, including standard definition (SD), enhanced definition (ED), and high definition (HD) video inputs. It is capable of encoding video data into multiple analog outputs such as composite, S-Video, and component video, making it a suitable choice for broadcast video, digital video recorders, set-top boxes, and video conferencing systems.

One of the key features of the ADV7391BCPZ is its support for the I²C interface, which allows for easy programming and control of the device. This feature provides designers with the flexibility to adjust color control, gain control, and other important parameters to fine-tune the video output quality according to the specific needs of their application.

The device also boasts an on-chip voltage reference and DACs (Digital-to-Analog Converters), which contribute to its high-quality video output. Furthermore, the ADV7391BCPZ is equipped with an advanced power management system, supporting both 1.8V and 3.3V power supplies, which helps in reducing power consumption and making it suitable for portable and battery-powered applications.

For ease of integration, the ADV7391BCPZ is designed to be compatible with various video standards, including NTSC, PAL, and SECAM. It also supports macrovision copy protection, ensuring content security when required. The encoder's PLL (Phase-Locked Loop) circuitry ensures stable synchronization with the input video signals, providing a clean and stable output.

In summary, the ADV7391BCPZ from Analog Devices Inc. is a robust and reliable video encoder solution that combines performance, versatility, and ease of use, making it an excellent choice for a wide array of video encoding applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3733 $56.2398
14+ $7.6909 $107.6726
21+ $7.4506 $156.4626
28+ $7.2102 $201.8856
36+ $6.9699 $250.9164
49+ $6.2489 $306.1961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess