EN
  • EN
  • DE

SAA7826HL/E/M1A

Part No SAA7826HL/E/M1A
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 063987-SAA7826HL/E/M1A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7826HL/E/M1A CAD Model

Description

The NXP SAA7826HL/E/M1A is a high-performance digital signal processor (DSP) that is specifically designed to meet the demanding requirements of audio and multimedia applications. This advanced DSP chip is part of NXP's acclaimed product line, recognized for its reliability, efficiency, and state-of-the-art technology.

Key Features

  • High Processing Power: The SAA7826HL/E/M1A features a powerful core that is capable of executing complex algorithms essential for audio processing, voice recognition, and advanced multimedia functionalities.
  • Integrated Peripherals: This DSP includes a range of integrated peripherals, such as digital audio interfaces, serial communication ports, and timers, which facilitate seamless integration into a variety of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA7826HL/E/M1A maintains a balance between performance and power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Memory Interface: The device supports various memory types, enabling designers to choose the optimal memory solution for their application, whether it's for high-speed access or cost-effectiveness.

Applications

The versatility of the NXP SAA7826HL/E/M1A DSP makes it ideal for a wide range of applications, including:

  • High-quality audio processing for home theater systems and soundbars
  • Advanced voice-controlled devices requiring robust voice recognition capabilities
  • Professional audio equipment such as mixers and synthesizers
  • Automotive audio systems providing immersive in-car entertainment

Technical Specifications

Below are some of the technical specifications of the SAA7826HL/E/M1A:

  • Core: High-performance digital signal processing core
  • Memory: Supports a range of external memory interfaces
  • I/O: Multiple digital audio inputs/outputs and serial communication interfaces
  • Package: Available in a robust package suitable for commercial and industrial environments

Overall, the NXP SAA7826HL/E/M1A DSP is a powerful and flexible solution for developers looking to create advanced audio and multimedia products. Its combination of performance, integrated features, and power efficiency makes it an excellent choice for next-generation consumer electronics.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess