EN
  • EN
  • DE

TP3057ADWR

Part No TP3057ADWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description PCM CODEC, A-LAW, 1-FUNC, CMOS / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 840810-TP3057ADWR
Ultra Librarian 3D Model Ultra Librarian TP3057ADWR CAD Model

Description

The TP3057ADWR, crafted by the renowned Texas Instruments, is a cutting-edge integrated circuit designed to meet the rigorous demands of modern communication systems. This device is a monolithic CMOS integrated circuit that comes in a surface-mount SOIC-16 package, offering a compact footprint for space-conscious applications.

Key Features

  • Interface Type: The TP3057ADWR features a Serial Interface, providing a streamlined communication protocol that is both reliable and efficient for data transfer.
  • Voltage Range: Operating with a voltage range that is conducive to low-power applications, this component ensures energy efficiency without compromising performance.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments and guaranteeing reliability under extreme conditions.
  • Package / Case: The device is housed in a SOIC-16 package, which is known for its small size and suitability for automated assembly processes.

Applications

The TP3057ADWR is versatile and can be employed in a variety of applications, including but not limited to:

  • Telecommunication Interfaces
  • Data Transmission Systems
  • Networking Equipment
  • Embedded Systems

Quality and Reliability

Texas Instruments is synonymous with quality, and the TP3057ADWR is no exception. Each component is meticulously engineered to meet the highest standards of performance and reliability. With Texas Instruments' commitment to excellence, customers can trust in the durability and longevity of this product.

Ordering Information

The TP3057ADWR is available for order in a tape and reel format, facilitating ease of handling and placement during the manufacturing process. For detailed ordering and shipping information, customers can access the Texas Instruments website or contact their local sales representative.

For those in search of a robust and reliable integrated circuit for their communication needs, the TP3057ADWR from Texas Instruments stands out as a superior choice, offering both performance and practicality in a single package.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3253 $53.2048
37+ $2.7285 $100.9545
57+ $2.6432 $150.6624
79+ $2.5580 $202.0820
102+ $2.4727 $252.2154
136+ $2.2169 $301.4984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess