EN
  • EN
  • DE

PIC32MX110F016B-I/SS

Part No PIC32MX110F016B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SSOP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC32MX110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356416-PIC32MX110F016B-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX110F016B-I/SS CAD Model

Description

Microchip Technology's PIC32MX110F016B-I/SS Microcontroller

The PIC32MX110F016B-I/SS is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's PIC32MX family, designed for embedded applications that require efficient processing, a flexible range of peripherals, and low power consumption. This microcontroller is an ideal choice for a wide array of applications including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products.

Featuring a MIPS M4K core, the PIC32MX110F016B-I/SS operates at a maximum frequency of 40 MHz, providing ample computational power for complex tasks. With 16KB of Flash memory and 4KB of RAM, it offers a balanced combination of program storage and working memory, suitable for a variety of applications.

This MCU comes in a space-saving 28-pin SSOP (Shrink Small Outline Package) form factor, which is perfect for designs where board space is at a premium. Despite its compact size, it boasts a rich set of integrated features:

  • Digital Peripherals: Multiple channels of 10-bit Analog-to-Digital Converters (ADCs), comparators, and a Parallel Master Port (PMP) for interfacing with LCDs, keypads, and other parallel devices.
  • Communication Interfaces: It includes a variety of serial communication options such as UART, SPI, and I2C modules, enabling the MCU to connect with other microcontrollers, sensors, and peripheral devices.
  • Timers and PWM: The device is equipped with timers/counters and can generate PWM signals, which are essential for tasks that require precise timing and control, such as motor control applications.
  • Interrupt Controller: The integrated programmable interrupt controller supports up to 32 interrupts with a variety of priority levels, ensuring responsive and efficient handling of system events.

For ease of development and debugging, the PIC32MX110F016B-I/SS is supported by Microchip's MPLAB® development environment and software libraries. It also features a built-in hardware debugger for real-time debugging and programming capabilities.

With its low-power operation modes, the PIC32MX110F016B-I/SS is optimized for energy-sensitive applications. It can run in multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when full processing power is not required.

In summary, the PIC32MX110F016B-I/SS microcontroller from Microchip Technology is a versatile and powerful solution for designers looking to balance performance, power consumption, and peripheral integration in their embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess