EN
  • EN
  • DE

LAN7430/Y9X

Part No LAN7430/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7430
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1322335-LAN7430/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7430/Y9X CAD Model

Description

Microchip Technology's LAN7430/Y9X Ethernet Bridge

The LAN7430/Y9X is a high-performance Ethernet bridge from Microchip Technology that provides an efficient and cost-effective solution for connecting embedded systems and applications to Ethernet networks. This device is designed to offer seamless and reliable integration for a variety of applications ranging from consumer electronics to industrial automation.

Key Features:

  • High-Speed Ethernet: The LAN7430/Y9X supports 10/100/1000 Mbps Ethernet speeds, making it versatile for various network conditions and ensuring fast data transfers.
  • PCIe Interface: Equipped with a PCIe 3.1 x1 interface, it offers high-bandwidth connectivity to the host system, which is essential for applications that require fast data throughput.
  • Energy-Efficient Ethernet (EEE): The device supports IEEE 802.3az-2010, also known as Energy-Efficient Ethernet, which helps to reduce power consumption during periods of low data activity.
  • Advanced Features: It includes features such as checksum offloads, TCP segmentation offload, jumbo frame support, and IEEE 1588 precision time protocol support, enhancing performance and reducing processor overhead.
  • Comprehensive Software Support: Microchip provides drivers for a variety of operating systems, ensuring compatibility and ease of integration with existing software stacks.
  • Compact Form Factor: The LAN7430/Y9X comes in a small footprint package, making it ideal for space-constrained applications.

Applications:

  • Embedded Systems
  • Network Appliances
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices
  • Automotive Infotainment

The LAN7430/Y9X Ethernet bridge is a testament to Microchip Technology's commitment to providing innovative solutions that enhance connectivity and performance. Its robust feature set, combined with energy-efficient design, makes it a standout choice for developers looking to add Ethernet capabilities to their products with minimal design complexity and maximum reliability.

Whether you are designing a sophisticated industrial control system or a state-of-the-art consumer electronic device, the LAN7430/Y9X offers the right mix of speed, efficiency, and ease of use to help bring your products to market faster while maintaining high performance standards.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7473 $58.4838
13+ $7.9978 $103.9714
20+ $7.7479 $154.9580
27+ $7.4980 $202.4460
35+ $7.2480 $253.6800
47+ $6.4982 $305.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess