EN
  • EN
  • DE

ADV7612BSWZ-P

Part No ADV7612BSWZ-P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Dual Port, Xpressview, 225 MHz HDMI Receiver | IC RCVR HDMI 225MHZ 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type HDMI, Receiver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Family Part Number ADV7612
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1142711-ADV7612BSWZ-P
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7612BSWZ-P CAD Model

Description

Product Overview: ADV7612BSWZ-P from Analog Devices Inc.

The ADV7612BSWZ-P, manufactured by Analog Devices Inc., is a high-performance, low power, single-input HDMI receiver that integrates an HDMI interface and is capable of receiving all mandatory 3D TV formats, thus providing a complete HDMI-to-LVDS display interface solution. This feature-rich product is designed to cater to a broad range of applications such as home theater systems, A/V receivers, and digital signage.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7612BSWZ-P supports HDMI 1.4 features and can handle video resolutions up to 1080p/60Hz and 3D video formats. It is also compatible with HDCP 1.4, ensuring secure content delivery.
  • Audio Support: It includes an integrated audio controller that supports audio formats such as Dolby TrueHD and DTS-HD Master Audio for a complete audio visual experience.
  • Low Power Operation: Designed with power efficiency in mind, the device operates on a single 3.3V supply, minimizing power consumption for energy-sensitive applications.
  • Advanced Color Space Conversion: The ADV7612BSWZ-P includes a color space converter that supports both RGB and YCbCr formats, ensuring compatibility with different display technologies.
  • Integrated Equalizer: Features an on-chip equalizer that compensates for signal degradation from long HDMI cables, preserving signal integrity.

Applications

  • Home Theater Systems
  • Audio/Video Receivers
  • Professional AV Systems
  • Digital Signage
  • Video Projectors
  • Video Conferencing Systems

The ADV7612BSWZ-P is available in a compact LQFP surface-mount package, making it suitable for space-constrained applications. With its comprehensive feature set and ease of integration, this HDMI receiver from Analog Devices Inc. stands out as an excellent choice for developers looking to incorporate reliable, high-quality video and audio reception into their multimedia products.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess