EN
  • EN
  • DE

ADV7613WBBCZ-RL

Part No ADV7613WBBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Low Power HDMI to LVDS Display Bridge 100-Pin CSP-BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 997798-ADV7613WBBCZ-RL
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7613WBBCZ-RL CAD Model

Description

Product Overview: ADV7613WBBCZ-RL

The ADV7613WBBCZ-RL is a high-performance, low-power HDMI receiver that is designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is engineered to provide a reliable interface for audio and video applications that require high-definition multimedia interfacing.

Featuring an integrated HDMI interface, the ADV7613WBBCZ-RL is capable of receiving crystal clear video up to 1080p and 3D video formats, as well as high-definition audio formats, including Dolby TrueHD and DTS-HD Master Audio. This makes it an ideal choice for a variety of applications, such as professional video editing equipment, home theater systems, digital signage, and video conferencing solutions.

The ADV7613WBBCZ-RL supports a wide range of video formats and deep color modes, offering flexibility for different display requirements. With its advanced equalizer and Clock Data Recovery (CDR) system, it ensures robust operation even with long HDMI cables, maintaining signal integrity across distances.

One of the key features of this HDMI receiver is its support for Consumer Electronics Control (CEC) and Extended Display Identification Data (EDID), which allows for seamless communication between different devices, enhancing user experience by enabling automatic configuration and control of connected devices.

The device is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which makes it suitable for space-constrained applications. It also supports I2C communication for easy programming and integration into various systems. The ADV7613WBBCZ-RL operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Analog Devices Inc. has a reputation for producing high-quality components that are durable and reliable. The ADV7613WBBCZ-RL is no exception, offering both high performance and energy efficiency, making it a smart choice for designers looking to create cutting-edge multimedia products.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess